D-Sub, D-Sub Standard Density Connector, Input Output Connectors, , Machined Signal 7.5A, Straight Solder Cup, 25 Position Receptacle, Bright Tin Shell, Flash Gold, 4-40 Fixed Round Front Screwlock, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-densi
Dsub, Machined signal 7.5A, Straight Sol
25 Position D-Sub Receptacle, Female Sockets Connector
Dsub, Machined signal 7.5A, Straight Soldercup, 25 Socket, Bright Tin Shell, Flash Gold, 4-40 Fixed Round Front Screwlock, Without Bracket&Boardlock / Bag
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L77DB25SVF | L77DB25SVF | L77DB25SVF-ND | 01M1762 |
| Product Name | D-Sub | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Machined Signal 7.5A, Straight Soldercup, 25 Socket, Bright Tin Shell, Flash Gold, 4-40 Fixed Round Front Screwlock, Without Bracket&boardlock / Bag Amphenol Communications Solutions |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Termination | Solder Cup Cable | |||
| Voltage Rating | 300 volts | 300 volts |