Conn D-Subminiature SKT 50 POS 2.76mm Solder ST Thru-Hole 50 Terminal 1 Port Product overview: L77SDDH50SOL2RM5C309
50 Position D-Sub Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, Straight PCB Th
Connector
D SUB CONN, RCPT, DD, 50POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:SD Series; No. of Contacts:50Contacts;
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 438-L77SDDH50SOL2RM5C309 | L77SDDH50SOL2RM5C309-ND | L77SDDH50SOL2RM5C309 | L77SDDH50SOL2RM5C309 | 01M2448 |
| Product Name | Electronic Connector | D-Sub Connector Assemblies | D-Sub Connectors | D Sub Conn, Rcpt, Dd, 50Pos, Solder; D Sub Connector Type Amphenol Communications Solutions | |
| Gender | Female / Jack | ||||
| Termination | Solder | Solder | |||
| Voltage Rating | 250 volts | 250 volts | |||
| Current Rating | 5.0 amps | 3.0 amps |