D-Subminiature, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, Back Insulator Plus Back Shell Height 6.0mm, 09 Socket, Flash Gold, Bright Tin Shell, 3.05mm (.120in) Clear Hole, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L77SDE09SOL2
Dsub, Stamped Signal 3A, Straight PCB Th
9 Position D-Sub Receptacle, Female Sockets Connector
D SUB CONN, RCPT, DE, 9POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:SD Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
D SUB CONN, RCPT, 9POS, DE, SOLDER ROHS COMPLIANT: YES
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L77SDE09SOL2 | L77SDE09SOL2 | L77SDE09SOL2-ND | 01M2513 | 30AK4737 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | D Sub Conn, Rcpt, De, 9Pos, Solder; D Sub Connector Type Amphenol Communications Solutions | D Sub Conn, Rcpt, 9Pos, De, Solder Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | |
| Geometry | Straight | ||||
| Category | D-Sub Connector | ||||
| Mounting | Through Hole | Through Hole Mount |