D-Subminiature, Dsub, Machined Signal 7.5A, Straight Screw Terminals, Bright Tin Shell, 09 Socket, Flash Gold, 3.10mm (0.122in) Clear Hole, 3.10mm (0.122in) Clear Hole, w/t hood DSSK-Angled cable entry, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77DE09SST2
Amphenol Communications Solutions
Dsub, Machined Signal 7.5A, Straight Scr
9 Position D-Sub Receptacle, Female Sockets Connector
D SUB CONN, RCPT, 9POS, SCREW ROHS COMPLIANT: YES
| Amphenol Communications Solutions | RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L77DE09SST2 | 6156115 | L77DE09SST2 | L77DE09SST2-ND | 24AJ1150 |
| Product Name | D-Subminiature | D Sub Connectors | D-Sub Connectors | D-Sub Connector Assemblies | D Sub Conn, Rcpt, 9Pos, Screw Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | |
| Geometry | Straight | Straight; Straight | |||
| Termination | Screw Termination | Screw terminal | |||
| Voltage Rating | 300 volts | 300 volts | 300 volts |