D-Subminiature, Dsub, Machined Hybrid, 11W1, Signal (7.5A) Contacts Only, Socket, Right Angle PCB Thru Hole European Footprint, Bright Tin Shell, 0.38m (15 in) Signal, S=10.30mm (0.406in), 4-40 Front Screwlock, With Bracket Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77TWA11W1SESV4F
Dsub, Machined Hybrid, 11W1, Signal (7.5
Win Source Part Number: 1058007-L77TWA11W1SE
Category: Connectors, Interconnects>D-Sub Connectors
Series: TW
Number of Positions: 11 (10 + 1 Coax or Power)
Color: Black
Features: Board Lock
Connector Type: Receptacle, Female Sockets
Contact Type: Signal and Coax or Power (Not Included)
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 16.0µin (0.41µm)
Package: Tray
Contact Form: Machined
Contact Material: Bronze
Connector Style: D-Sub, Combo
Voltage Rating: 300V
Standard Package: 50
Flange Feature: Mating Side, Female Screwlock (4-40)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Thermoplastic
Shell Size, Connector Layout: 2 (DA, A) - 11C1, 11W1
Mounting Type: Panel Mount, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 155°C
Backset Spacing: 0.406" (10.30mm)
Alternative Parts (Cross-Reference): 2-5748003-0; 1-5747150-4; 5747841-4;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.5A
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (Commercial Products)
Base Product Number: L77TWA11
D Subminiature Connector, Product overview: L77TWA11W1SESV4F from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-L77TWA11W1SESV4F
11 (10 + 1 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Dsub, Machined Hybrid, 11W1, Signal (7.5A) Contacts Only, Socket, Right Angle PCB Thru Hole European Footprint, Bright Tin Shell, 0.38µm (15µ in) Signal, S=10.30mm (.406in), 4-40 Front Screwlock, With Bracket Without Boardlock / T
| Amphenol Communications Solutions | Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L77TWA11W1SESV4F | L77TWA11W1SESV4F | 1058007-L77TWA11W1SESV4F | 339-L77TWA11W1SESV4F | L77TWA11W1SESV4F-ND | 01M2580 |
| Product Name | D-Subminiature | D-Sub Connectors | Connectors, Interconnects - D-Sub Connectors | Electronic Connector | D-Sub Connector Assemblies | Dsub, Machined Hybrid, 11W1, Signal (7.5A) Contacts Only, Socket, Right Angle Pcb Thru Hole European Footprint, Bright Tin Shell, 0.38Μm (15Μ In) Signal, S=10.30Mm (.406In), 4-40 Front Sc... |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | ||
| Geometry | Right Angle | Right Angle | ||||
| Termination | Solder | Solder | ||||
| Mounting | Panel Mount, Through Hole, Right Angle | Panel Mount, Through Hole, Right Angle |