Amphenol Communications Solutions D-Subminiature L77DFB25S1AON

Description
D-Subminiature, Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=10.3mm, Cnt Row Spacing 2.54mm, Cnt Tail 0.6mm, 25 Socket, Bright Tin Shell, 0.38m (15 in) Gold, 3.1mm (0.122 in) Clear Hole, Without Bracket&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77DFB25S1AON
Request a Quote Datasheet
Description
D-Subminiature, Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=10.3mm, Cnt Row Spacing 2.54mm, Cnt Tail 0.6mm, 25 Socket, Bright Tin Shell, 0.38m (15 in) Gold, 3.1mm (0.122 in) Clear Hole, Without Bracket&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77DFB25S1AON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - L77DFB25S1AON - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
L77DFB25S1AON
D-Subminiature L77DFB25S1AON
D-Subminiature, Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=10.3mm, Cnt Row Spacing 2.54mm, Cnt Tail 0.6mm, 25 Socket, Bright Tin Shell, 0.38m (15 in) Gold, 3.1mm (0.122 in) Clear Hole, Without Bracket&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77DFB25S1AON

D-Subminiature, Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=10.3mm, Cnt Row Spacing 2.54mm, Cnt Tail 0.6mm, 25 Socket, Bright Tin Shell, 0.38m (15 in) Gold, 3.1mm (0.122 in) Clear Hole, Without Bracket&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77DFB25S1AON

Supplier's Site Datasheet
D-Sub Connector Assemblies - L77DFB25S1AON-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L77DFB25S1AON-ND
D-Sub Connector Assemblies L77DFB25S1AON-ND
25 Position D-Sub Receptacle, Female Sockets Connector

25 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connectors - L77DFB25S1AON - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L77DFB25S1AON
D-Sub Connectors L77DFB25S1AON
Dsub, Machined signal 7.5A, Right Angle

Dsub, Machined signal 7.5A, Right Angle

Buy Now
Standard D Sub Connector, Df Series, Db, Receptacle, 25, Steel Body, Through Hole Rohs Compliant Amphenol Communications Solutions - 45X4580 - Newark, An Avnet Company
Chicago, IL, United States
Standard D Sub Connector, Df Series, Db, Receptacle, 25, Steel Body, Through Hole Rohs Compliant Amphenol Communications Solutions
45X4580
Standard D Sub Connector, Df Series, Db, Receptacle, 25, Steel Body, Through Hole Rohs Compliant Amphenol Communications Solutions 45X4580
Standard D Sub Connector, DF Series, DB, Receptacle, 25, Steel Body, Through Hole RoHS Compliant: Yes

Standard D Sub Connector, DF Series, DB, Receptacle, 25, Steel Body, Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number L77DFB25S1AON L77DFB25S1AON-ND L77DFB25S1AON 45X4580
Product Name D-Subminiature D-Sub Connector Assemblies D-Sub Connectors Standard D Sub Connector, Df Series, Db, Receptacle, 25, Steel Body, Through Hole Rohs Compliant Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector Receptacle, Female Sockets D-Sub Connector
Geometry Right Angle
Termination Through Hole
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data