D-Subminiature, Dsub, Stamped Signal 3A, High Density, Right Angle PCB Thru Hole, FP=8.89mm (0.35μin), 26 Socket, Flash Gold, 4-40 Front Screwlock, Ground Tab, With Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77HDA26SD1CH4F
Dsub, Stamped Signal 3A, High Density, R
Connector
26 Position D-Sub, High Density Receptacle, Female Sockets Connector
Amphenol Communications Solutions
HD-D SUB CONN, RCPT, DA, 26POS, TH; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:HD Series; No. of Contacts:26Contacts;
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L77HDA26SD1CH4F | L77HDA26SD1CH4F | L77HDA26SD1CH4F | L77HDA26SD1CH4F-ND | 6919098 | 45X4585 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | D Sub Connectors | Hd-D Sub Conn, Rcpt, Da, 26Pos, Th; D Sub Connector Type Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | |
| Geometry | Right Angle | Right Angle; Right angle | ||||
| Termination | Through Hole | Solder | Solder | |||
| Voltage Rating | 250 volts | 250 volts | ||||
| Current Rating | 3.0 amps | 3.0 amps |