Amphenol Corporation D-Subminiature L77HDE15SOL2

Description
D-Subminiature, Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, Back Insulator Plus Back Shell Height 6.0mm, 15 Socket, Flash Gold, 3.05mm (0.120in) Clear Hole, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77HDE15SOL2
Request a Quote Datasheet
Description
D-Subminiature, Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, Back Insulator Plus Back Shell Height 6.0mm, 15 Socket, Flash Gold, 3.05mm (0.120in) Clear Hole, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77HDE15SOL2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - L77HDE15SOL2 - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
L77HDE15SOL2
D-Subminiature L77HDE15SOL2
D-Subminiature, Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, Back Insulator Plus Back Shell Height 6.0mm, 15 Socket, Flash Gold, 3.05mm (0.120in) Clear Hole, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77HDE15SOL2

D-Subminiature, Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, Back Insulator Plus Back Shell Height 6.0mm, 15 Socket, Flash Gold, 3.05mm (0.120in) Clear Hole, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77HDE15SOL2

Supplier's Site Datasheet
D-Sub Connectors - L77HDE15SOL2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L77HDE15SOL2
D-Sub Connectors L77HDE15SOL2
Dsub, Stamped Signal 3A, High Density, S

Dsub, Stamped Signal 3A, High Density, S

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D-Sub Connector Assemblies - L77HDE15SOL2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L77HDE15SOL2-ND
D-Sub Connector Assemblies L77HDE15SOL2-ND
15 Position D-Sub, High Density Receptacle, Female Sockets Connector

15 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Dsub Stamped Signal 3A Hd Ra Pcb Th Rohs Compliant Amphenol Communications Solutions - 81AC8972 - Newark, An Avnet Company
Chicago, IL, United States
Dsub Stamped Signal 3A Hd Ra Pcb Th Rohs Compliant Amphenol Communications Solutions
81AC8972
Dsub Stamped Signal 3A Hd Ra Pcb Th Rohs Compliant Amphenol Communications Solutions 81AC8972
DSUB STAMPED SIGNAL 3A HD RA PCB TH ROHS COMPLIANT: YES

DSUB STAMPED SIGNAL 3A HD RA PCB TH ROHS COMPLIANT: YES

Supplier's Site
Standard D Sub Connector, High Density, Hd Series, De, Receptacle, 15, Steel Body, Through Hole Rohs Compliant Amphenol - 45X4602 - Newark, An Avnet Company
Chicago, IL, United States
Standard D Sub Connector, High Density, Hd Series, De, Receptacle, 15, Steel Body, Through Hole Rohs Compliant Amphenol
45X4602
Standard D Sub Connector, High Density, Hd Series, De, Receptacle, 15, Steel Body, Through Hole Rohs Compliant Amphenol 45X4602
Standard D Sub Connector, High Density, HD Series, DE, Receptacle, 15, Steel Body, Through Hole RoHS Compliant: Yes

Standard D Sub Connector, High Density, HD Series, DE, Receptacle, 15, Steel Body, Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Dsub, Stamped Signal 3A, High Density, Straight Pcb Thru Hole, Back Insulator Plus Back Shell Height 6.0Mm, 15 Socket, Flash Gold, 3.05Mm (.120In) Clear Hole, Without Bracket, Without Boardlock Amp... - 77AJ7358 - Newark, An Avnet Company
Chicago, IL, United States
Dsub, Stamped Signal 3A, High Density, Straight Pcb Thru Hole, Back Insulator Plus Back Shell Height 6.0Mm, 15 Socket, Flash Gold, 3.05Mm (.120In) Clear Hole, Without Bracket, Without Boardlock Amp...
77AJ7358
Dsub, Stamped Signal 3A, High Density, Straight Pcb Thru Hole, Back Insulator Plus Back Shell Height 6.0Mm, 15 Socket, Flash Gold, 3.05Mm (.120In) Clear Hole, Without Bracket, Without Boardlock Amp... 77AJ7358
DSUB, STAMPED SIGNAL 3A, HIGH DENSITY, STRAIGHT PCB THRU HOLE, BACK INSULATOR PLUS BACK SHELL HEIGHT 6.0MM, 15 SOCKET, FLASH GOLD, 3.05MM (.120IN) CLEAR HOLE, WITHOUT BRACKET, WITHOUT BOARDLOCK

DSUB, STAMPED SIGNAL 3A, HIGH DENSITY, STRAIGHT PCB THRU HOLE, BACK INSULATOR PLUS BACK SHELL HEIGHT 6.0MM, 15 SOCKET, FLASH GOLD, 3.05MM (.120IN) CLEAR HOLE, WITHOUT BRACKET, WITHOUT BOARDLOCK

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L77HDE15SOL2 L77HDE15SOL2 L77HDE15SOL2 L77HDE15SOL2-ND 81AC8972 45X4602 77AJ7358
Product Name D-Subminiature D-Sub Connectors D-Sub Connector Assemblies Dsub Stamped Signal 3A Hd Ra Pcb Th Rohs Compliant Amphenol Communications Solutions Standard D Sub Connector, High Density, Hd Series, De, Receptacle, 15, Steel Body, Through Hole Rohs Compliant Amphenol Dsub, Stamped Signal 3A, High Density, Straight Pcb Thru Hole, Back Insulator Plus Back Shell Height 6.0Mm, 15 Socket, Flash Gold, 3.05Mm (.120In) Clear Hole, Without Bracket, Without Boardlock Amp...
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector Receptacle, Female Sockets D-Sub Connector D-Sub Connector
Geometry Straight Straight
Termination Through Hole
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connectors - 1122628 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCI Express - 10061913-113JLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector; PC Card Connector
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A29872-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details