DigiKey Datasheets for D-Subminiature Connectors

D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way.
D-Subminiature Connectors: Learn more

Page: 1 50 80 90 100 110 120 130 134 135 136 137 138 139 140 141 142 143 144 145 146 150 160 170 173
Product Name Notes
15 Position D-Sub Plug, Male Pins Connector
15 Position D-Sub Receptacle, Female Sockets Connector
15 Position Hinged Backshell Connector 180° Unshielded
15 Position Hinged Backshell Connector Black 180° Unshielded
15 Position Hinged Backshell Connector Gray 180° Unshielded
15 Position Hinged Backshell Connector Red 180° Unshielded
15 Position Hinged Backshell Connector Yellow 180° Unshielded
15 Position One Piece Backshell Connector Black 180° Shielded
15 Position One Piece Backshell Connector Black 180° Unshielded
15 Position Two Piece Backshell and Cover Connector 60°, 180° Shielded
15 Position Two Piece Backshell Connector 180° Shielded
15 Position Two Piece Backshell Connector 45°
15 Position Two Piece Backshell Connector Black 180° Shielded
15 Position Two Piece Backshell Connector Black 180° Unshielded
15 Position Two Piece Backshell Connector Black 40° Unshielded
15 Position Two Piece Backshell Connector Black 45° Shielded
15 Position Two Piece Backshell Connector Black 45° Unshielded
15 Position Two Piece Backshell Connector Black 45°, 180° Unshielded
15 Position Two Piece Backshell Connector Black 90°, 180° Unshielded
15 Position Two Piece Backshell Connector Gray 180° Unshielded
15 Position Two Piece Backshell Connector Gray 60° Unshielded
15 Position Two Piece Backshell Connector Silver 180° Shielded
15 Position Two Piece Backshell Connector Silver 35° Shielded
15 Position Two Piece Backshell Connector Silver 40° Shielded
15 Position Two Piece Backshell Connector Silver 45° Shielded
15 Position Two Piece Backshell Connector Silver 45°, 180° Shielded
15 Position Two Piece Backshell Connector Silver 60° Shielded
15 Position Two Piece Backshell Connector Silver 90°, 180° Shielded
15, 15 Position Gender Changer Connector Black Unshielded
15, 15 Position Gender Changer Connector Gray Unshielded
15, 15 Position Gender Changer Connector Silver Shielded
15P MICRO-D DIE CAST BACKSHELL
25 Position D-Sub Plug, Male Pins Connector
25 Position D-Sub Receptacle, Female Sockets Connector
25 Position Hinged Backshell Connector Black 180° Unshielded
25 Position Hinged Backshell Connector Gray 180° Unshielded
25 Position Hinged Backshell Connector Red 180° Unshielded
25 Position Hinged Backshell Connector Yellow 180° Unshielded
25 Position One Piece Backshell Connector Black 180° Shielded
25 Position One Piece Backshell Connector Black 180° Unshielded
25 Position Two Piece Backshell and Cover Connector 60°, 180° Shielded
25 Position Two Piece Backshell Connector 180° Shielded
25 Position Two Piece Backshell Connector 45°
25 Position Two Piece Backshell Connector Black 180° Shielded
25 Position Two Piece Backshell Connector Black 180° Unshielded
25 Position Two Piece Backshell Connector Black 40° Unshielded
25 Position Two Piece Backshell Connector Black 45° Shielded
25 Position Two Piece Backshell Connector Black 45° Unshielded
25 Position Two Piece Backshell Connector Black 45°, 180° Unshielded
25 Position Two Piece Backshell Connector Black 90°, 180° Unshielded
25 Position Two Piece Backshell Connector Gray 180° Unshielded
25 Position Two Piece Backshell Connector Gray 60° Unshielded
25 Position Two Piece Backshell Connector Silver 180° Shielded
25 Position Two Piece Backshell Connector Silver 35° Shielded
25 Position Two Piece Backshell Connector Silver 40° Shielded
25 Position Two Piece Backshell Connector Silver 45° Shielded
25 Position Two Piece Backshell Connector Silver 45°, 180° Shielded
25 Position Two Piece Backshell Connector Silver 60° Shielded
25 Position Two Piece Backshell Connector Silver 90° Shielded
25 Position Two Piece Backshell Connector Silver 90°, 180° Shielded
25, 25 Position Gender Changer Connector Black Unshielded
25, 25 Position Gender Changer Connector Gray Unshielded
25, 25 Position Gender Changer Connector Silver Shielded
25P MICRO-D DIE CAST BACKSHELL
31 Position D-Type, Micro-D Receptacle, Female Sockets Connector
37 Position D-Sub Plug, Male Pins Connector
37 Position D-Sub Receptacle, Female Sockets Connector
37 Position Hinged Backshell Connector Black 180° Unshielded
37 Position Hinged Backshell Connector Gray 180° Unshielded
37 Position Two Piece Backshell Connector 180° Shielded
37 Position Two Piece Backshell Connector Black 180° Shielded
37 Position Two Piece Backshell Connector Black 180° Unshielded
37 Position Two Piece Backshell Connector Black 40° Unshielded
37 Position Two Piece Backshell Connector Black 45° Shielded
37 Position Two Piece Backshell Connector Black 45° Unshielded
37 Position Two Piece Backshell Connector Black 45°, 180° Unshielded
37 Position Two Piece Backshell Connector Black 90°, 180° Unshielded
37 Position Two Piece Backshell Connector Gray 180° Unshielded
37 Position Two Piece Backshell Connector Gray 60° Unshielded
37 Position Two Piece Backshell Connector Silver 180° Shielded
37 Position Two Piece Backshell Connector Silver 35° Shielded
37 Position Two Piece Backshell Connector Silver 40° Shielded
37 Position Two Piece Backshell Connector Silver 45° Shielded
37 Position Two Piece Backshell Connector Silver 45°, 180° Shielded
37 Position Two Piece Backshell Connector Silver 60° Shielded
37 Position Two Piece Backshell Connector Silver 90°, 180° Shielded
50 Position Two Piece Backshell and Cover Connector 60°, 180° Shielded
50 Position Two Piece Backshell Connector 180° Shielded
50 Position Two Piece Backshell Connector Black 180° Shielded
50 Position Two Piece Backshell Connector Black 180° Unshielded
50 Position Two Piece Backshell Connector Gray 180° Unshielded
50 Position Two Piece Backshell Connector Silver 180° Shielded
50 Position Two Piece Backshell Connector Silver 40° Shielded
50 Position Two Piece Backshell Connector Silver 45° Shielded
68 Position Terminator D-Sub, Female Sockets and Male Pins SCSI III
8 (Coax) Position D-Sub Receptacle, Female Sockets Connector
8 Position D-Sub Receptacle, Female Sockets Connector
9 Position D-Sub Plug, Male Pins Connector
9 Position D-Sub Receptacle, Female Sockets Connector
9 Position Hinged Backshell Connector Black 180° Unshielded
9 Position Hinged Backshell Connector Gray 180° Unshielded
9 Position Hinged Backshell Connector Red 180° Unshielded
9 Position Hinged Backshell Connector Yellow 180° Unshielded
9 Position One Piece Backshell Connector Black 180° Shielded
9 Position One Piece Backshell Connector Black 180° Unshielded
9 Position Two Piece Backshell and Cover Connector 60°, 180° Shielded
9 Position Two Piece Backshell Connector 180° Shielded
9 Position Two Piece Backshell Connector 45°
9 Position Two Piece Backshell Connector Black 180° Shielded
9 Position Two Piece Backshell Connector Black 180° Unshielded
9 Position Two Piece Backshell Connector Black 40° Unshielded
9 Position Two Piece Backshell Connector Black 45° Shielded
9 Position Two Piece Backshell Connector Black 45° Unshielded
9 Position Two Piece Backshell Connector Black 45°, 180° Unshielded
9 Position Two Piece Backshell Connector Black 90°, 180° Unshielded
9 Position Two Piece Backshell Connector Gray 180° Shielded
9 Position Two Piece Backshell Connector Gray 180° Unshielded
9 Position Two Piece Backshell Connector Gray 60° Unshielded
9 Position Two Piece Backshell Connector Silver 180° Shielded
9 Position Two Piece Backshell Connector Silver 35° Shielded
9 Position Two Piece Backshell Connector Silver 40° Shielded
9 Position Two Piece Backshell Connector Silver 45° Shielded
9 Position Two Piece Backshell Connector Silver 45°, 180° Shielded
9 Position Two Piece Backshell Connector Silver 60° Shielded
9 Position Two Piece Backshell Connector Silver 65° Shielded
9 Position Two Piece Backshell Connector Silver 90° Shielded
9 Position Two Piece Backshell Connector Silver 90°, 180° Shielded
9, 25 Position Gender Changer Connector Black Unshielded
9, 25 Position Gender Changer Connector Gray Unshielded
9, 25 Position Gender Changer Connector Silver Shielded
9, 9 Position Gender Changer Connector Black Unshielded
9, 9 Position Gender Changer Connector Gray Unshielded
9, 9 Position Gender Changer Connector Silver Shielded
9P MICRO-D DIE CAST BACKSHELL
CONN BACKSHELL
CONN D-SUB HD PLUG 15POS IDC
CONN D-SUB HD PLUG 15POS R/A
CONN D-SUB HD RCPT 15P SLDR CUP
CONN D-SUB HOUSING PLUG 25POS
CONN D-SUB HOUSING RCPT 25POS
CONN D-SUB HOUSING RCPT 37POS
CONN D-SUB HOUSING RCPT 50POS
CONN D-SUB PIN 24-28AWG CRIMP
CONN D-SUB PLUG 15POS R/A SOLDER
CONN D-SUB PLUG 15POS VERT SLDR
CONN D-SUB PLUG 25POS R/A SOLDER
CONN D-SUB PLUG 25POS VERT SLDR
CONN D-SUB PLUG 37POS R/A SOLDER
CONN D-SUB PLUG 37POS VERT SLDR
CONN D-SUB PLUG 9POS R/A SOLDER
CONN D-SUB PLUG 9POS VERT SOLDER
CONN D-SUB RCPT 15POS R/A SOLDER
CONN D-SUB RCPT 15POS VERT SLDR
CONN D-SUB RCPT 25POS R/A SOLDER
CONN D-SUB RCPT 25POS VERT SLDR
CONN D-SUB RCPT 37POS R/A SOLDER
CONN D-SUB RCPT 37POS VERT SLDR
CONN D-SUB RCPT 50POS R/A SOLDER
CONN D-SUB RCPT 9POS R/A SOLDER
CONN D-SUB RCPT 9POS VERT SOLDER
Connector Cap (Cover), Sealing For D-Sub Connectors
Connector Strain Relief For 955 Series
CONTACT
D SUB
D-Sub Contact Female Socket Gold 20-24 AWG Crimp Stamped
D-Sub Contact Female Socket Gold 24-28 AWG Crimp Stamped
D-Sub Contact Female Socket Gold 28 AWG Crimp Machined
D-Sub Contact Female Socket Gold 28 AWG Crimp Stamped
D-Sub Contact Female Socket Gold or Gold, GXT™ 20-24 AWG Crimp Stamped
D-Sub Contact Female Socket Gold or Gold, GXT™ 20-28 AWG Crimp Stamped
D-Sub Contact Female Socket Gold or Gold, GXT™ 24-28 AWG Crimp Stamped
D-Sub Contact Female Socket Gold RG-178 Crimp and Solder Stamped
D-Sub Contact Male Pin Crimp
D-Sub Contact Male Pin Gold 20-24 AWG Crimp Stamped
D-Sub Contact Male Pin Gold 20-28 AWG Crimp Stamped
D-Sub Contact Male Pin Gold 24-28 AWG Crimp Stamped
D-Sub Contact Male Pin Gold or Gold, GXT™ 20-24 AWG Crimp Stamped
D-Sub Contact Male Pin Gold RG-178 Crimp and Solder Stamped
D-SUB METAL HOOD-DTZK50 FCI M3 4
D-SUB METAL HOOD-DTZK50 FCI M3 B
D-SUB METAL HOOD-DTZK50 FCI UNC
D-SUB_ACC_FSL_4-40UN C_LB_ASS_0,8
D-SUB_ACC_FSL_4-40UN C_LB_SW_0,8-
D-SUB_ACC_FSL_FC_4-4 0UNC_LB_0,8-
D-SUB_ACC_FSL_FC_M3_ LB_0,8-1,3MM
D-SUB_ACC_FSL_M3_LB_ ASS_0,8-1,3M
D-SUB_ACC_FSL_M3_LB_ SW_0,8-1,3MM
D-SUB_ACC_LB_STOP_4- 40UNC
D-SUB_ACC_LB_STOP_M3
DSUB PLAST HOOD BLCK 15-6560-010
DSUB PLAST HOOD BLCK 25-6560-010
Jackscrew, Thumb Screw For D-Sub Backshell, Series 970
Jackscrew, Thumb Screw For D-Sub Connectors
Plug for Male Contacts Housing D-Sub Connector 37 Position
Plug for Male Contacts Housing D-Sub Connector 9 Position
QDB15 CAP IP-67 D-SUB MALE/FEMAL
Receptacle for Female Contacts Housing D-Sub Connector 15 Position
Receptacle for Female Contacts Housing D-Sub Connector 25 Position
Receptacle for Female Contacts Housing D-Sub Connector 9 Position

<< Prev Next >>