D-Subminiature, Dsub, Stamped Signal 3A, Right Angle PCB Through Hole, FP=8.08mm (0.318in), Row Pitch 2.84mm, 9 Socket, Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock (Hex Height 4.8mm), Ground Tab with Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77SDE09SA4CH4F48
9 Position D-Sub Receptacle, Female Sockets Connector
Dsub Stamped Signal 3A RA PCB TH
D SUB CONNECTOR, RCPT, DE, 9POS, TH ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L77SDE09SA4CH4F48 | L77SDE09SA4CH4F48-ND | L77SDE09SA4CH4F48 | 69AH0734 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | D Sub Connector, Rcpt, De, 9Pos, Th Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | |
| Geometry | Right Angle | |||
| Category | D-Sub Connector | |||
| Mounting | Through Hole, Right Angle |