D-SUB, Dsub, Machined Pin 7.5A, StRight Angleight PCB Through Hole, Cnt Length=5.5mm, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77DFD50SOL2RM8
50 Position D-Sub Receptacle, Female Sockets Connector
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | L77DFD50SOL2RM8 | L77DFD50SOL2RM8-ND |
| Product Name | D-SUB | D-Sub Connector Assemblies |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets |
| Geometry | Right Angle | |
| Category | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole |