DigiKey Datasheets for D-Subminiature Connectors
D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way.
D-Subminiature Connectors: Learn more
| Product Name | Notes |
|---|---|
| 11 (10 + 1 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 13 (10 + 3 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 13 (7 + 6 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 13 (7 + 6 Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 15 Position D-Sub Plug, Male Pins Connector | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 15 Position D-Sub, High Density Plug, Male Pins Connector | |
| 17 (15 + 2 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 2 (Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 21 (17 + 4 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 21 (17 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 24 (17 + 7 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 24 (17 + 7 Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 25 Position D-Sub Plug, Male Pins Connector | |
| 26 Position D-Sub, High Density Plug, Male Pins Connector | |
| 27 (25 + 2 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 3 (Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 37 Position D-Sub Plug, Male Pins Connector | |
| 44 Position D-Sub, High Density Plug, Male Pins Connector | |
| 5 (Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 50 Position D-Sub Plug, Male Pins Connector | |
| 62 Position D-Sub, High Density Plug, Male Pins Connector | |
| 7 (5 + 2 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 78 Position D-Sub, High Density Plug, Male Pins Connector | |
| 8 (Coax) Position D-Sub, Combo Plug, Male Pins Connector | |
| 8 (Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 9 (5 + 4 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| CONN D-SUB PLUG 9POS VERT SOLDER | |
| DSUB, MACHINED HYBRID, 13W3, POW | |
| DSUB, MACHINED HYBRID, 24W7, POW | |
| DSUB, MACHINED HYBRID, 25W3, POW | |
| DSUB, MACHINED HYBRID, 27W2, POW | |
| DSUB, MACHINED HYBRID, 3W3, POWE | |
| DSUB, MACHINED PIN 7.5A, STRAIGH | |
| DSUB, MACHINED SIGNAL 7.5A, RIGH | |
| DSUB, STAMPED SIGNAL 3A, HIGH DE | |
| DSUB, STAMPED SIGNAL 3A, RIGHT A | |
| DSUB, STAMPED SIGNAL 3A, STRAIGH | |
| DSUB, STRAIGHT, HIGH DENSITY, HO | |
| DSUB, STRAIGHT, HOUSING ONLY, CR | |
| Plug for Male Contacts Housing D-Sub Connector 15 Position | |
| Plug for Male Contacts Housing D-Sub Connector 25 Position | |
| Plug for Male Contacts Housing D-Sub Connector 37 Position | |
| Plug for Male Contacts Housing D-Sub Connector 50 Position | |
| Plug for Male Contacts Housing D-Sub Connector 9 Position | |
| Plug for Male Contacts Housing D-Sub, Combo Connector 3 (Power) Position | |
| Plug for Male Contacts Housing D-Sub, Combo Connector 5 (Power) Position | |
| Plug for Male Contacts Housing D-Sub, Combo Connector 8 (Power) Position | |
| Plug for Male Contacts Housing D-Sub, High Density Connector 15 Position | |
| Plug for Male Contacts Housing D-Sub, High Density Connector 26 Position | |
| Plug for Male Contacts Housing D-Sub, High Density Connector 44 Position | |
| Plug for Male Contacts Housing D-Sub, High Density Connector 62 Position | |
| Plug for Male Contacts Housing D-Sub, High Density Connector 78 Position |
| << Prev | Next >> |