D-Subminiature, Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, Back Insulator Plus Back Shell Height 6.0mm, 26 Socket, Flash Gold, 3.05mm (0.120in) Clear Hole, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77HDA26SOL2
26 Position D-Sub, High Density Receptacle, Female Sockets Connector
26 Pos High Density D-Sub Receptacle, 2.29mm Pitch, Solder, Straight Product overview: L77HDA26SOL2 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 383-L77HDA26SOL2 can be used for catalog matching and distributor lookup.
Dsub, Stamped Signal 3A, High Density, S
HD-D SUB CONN, RCPT, DA, 26POS, TH; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:HD Series; No. of Contacts:26Contacts;
CONN D-SUB HD RCPT 26P VERT SLDR
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L77HDA26SOL2 | L77HDA26SOL2-ND | 383-L77HDA26SOL2 | L77HDA26SOL2 | 01M2107 | L77HDA26SOL2 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | Electronic Connector | D-Sub Connectors | Hd-D Sub Conn, Rcpt, Da, 26Pos, Th; D Sub Connector Type Amphenol Communications Solutions | D-Sub Connector Assemblies |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | D-Sub Connector | |
| Geometry | Straight | |||||
| Termination | Through Hole | Solder | Solder | Solder | ||
| Voltage Rating | 250 volts | 250 volts | 250 volts |