D-Subminiature, Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=10.3mm, Cnt Row Spacing 2.54mm, Cnt Tail 0.6mm, 09 Socket, Bright Tin Shell, 0.38m (15 in) Gold, 3.1mm (0.122 in) Clear Hole, Without Bracket&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77DFE09S1AON
Dsub, Machined signal 7.5A, Right Angle
Connector
9 Position D-Sub Receptacle, Female Sockets Connector
Standard D Sub Connector, DF Series, DE, Receptacle, 9, Steel Body, Through Hole RoHS Compliant: Yes
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L77DFE09S1AON | L77DFE09S1AON | L77DFE09S1AON | L77DFE09S1AON-ND | 45X4582 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Standard D Sub Connector, Df Series, De, Receptacle, 9, Steel Body, Through Hole Rohs Compliant Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | ||
| Geometry | Right Angle | ||||
| Termination | Through Hole | ||||
| Voltage Rating | 300 volts | 300 volts |