Dsub, Stamped Signal 3A, High Density, R
CONN D-SUB HD RCPT 62P R/A SLDR
DSUB, STAMPED SIGNAL 3A, HIGH DENSITY, RIGHT ANGLE PCB THRU HOLE, FP=8.89MM (.350"), 62 SOCKET, FLASH GOLD, 4-40 FRONT SCREWLOCK, WITHOUT BOARDLOCK / TRAY
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L77HDC62SD1CO4F | 664-L77HDC62SD1CO4F-ND | 90AH0035 |
| Product Name | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Stamped Signal 3A, High Density, Right Angle Pcb Thru Hole, Fp=8.89Mm (.350"), 62 Socket, Flash Gold, 4-40 Front Screwlock, Without Boardlock / Tray Amphenol Communications Solutions |
| Connector Type | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Category | D-Sub Connector | ||
| Mounting | Through Hole, Right Angle | ||
| Voltage Rating | 250 volts |