DigiKey Datasheets for D-Subminiature Connectors

D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way.
D-Subminiature Connectors: Learn more

Page: 1 50 90 100 110 120 130 140 150 151 152 153 154 155 156 157 158 159 160 161 162 170 173
Product Name Notes
15 Position D-Sub Plug, Male Pins Connector
15 Position D-Sub Receptacle, Female Sockets Connector
15 Position D-Sub, High Density Plug, Male Pins Connector
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
15, 15 Position D-Sub - Stacked Plug, Male Pins Connector
15, 15 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
15, 15 Position D-Sub - Stacked Receptacle, Female Sockets Connector
25 Position D-Sub Plug, Male Pins Connector
25 Position D-Sub Receptacle, Female Sockets Connector
25, 15 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
25, 25 Position D-Sub - Stacked Plug, Male Pins Connector
25, 25 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
25, 25 Position D-Sub - Stacked Receptacle, Female Sockets Connector
25, 37 Position D-Sub - Stacked Receptacle, Female Sockets Connector
26 Position D-Sub, High Density Plug, Male Pins Connector
26 Position D-Sub, High Density Receptacle, Female Sockets Connector
26, 26 Position D-Sub - Stacked Receptacle, Female Sockets Connector
37 Position D-Sub Plug, Male Pins Connector
37 Position D-Sub Receptacle, Female Sockets Connector
37, 37 Position D-Sub - Stacked Plug, Male Pins Connector
37, 37 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
37, 37 Position D-Sub - Stacked Receptacle, Female Sockets Connector
44 Position D-Sub, High Density Plug, Male Pins Connector
44 Position D-Sub, High Density Receptacle, Female Sockets Connector
44, 44 Position D-Sub - Stacked Receptacle, Female Sockets Connector
62 Position D-Sub, High Density Plug, Male Pins Connector
62 Position D-Sub, High Density Receptacle, Female Sockets Connector
9 Position D-Sub Plug, Male Pins Connector
9 Position D-Sub Receptacle, Female Sockets Connector
9 Position One Piece Backshell Connector 180° Unshielded
9, 15 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
9, 15 Position D-Sub - Stacked Receptacle, Female Sockets Connector
9, 25 Position D-Sub - Stacked Receptacle, Female Sockets Connector
9, 9 Position D-Sub - Stacked Plug, Male Pins Connector
9, 9 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
9, 9 Position D-Sub - Stacked Receptacle, Female Sockets Connector
9, 9, 25 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
CONN D-SUB HD PLG 15POS R/A SLDR
CONN D-SUB HD RCPT 15P R/A SLDR
CONN D-SUB RCPT 15POS PNL MNT
D SUB -REAR RELEASE CONTACTS
D-Sub Contact Female Socket 24-28 AWG Crimp Stamped
D-Sub Contact Female Socket Gold 20-24 AWG Crimp Stamped
D-Sub Contact Female Socket Gold 24-28 AWG Crimp Stamped
D-Sub Contact Male Pin 24-28 AWG Crimp Stamped
D-Sub Contact Male Pin Gold 24-28 AWG Crimp Stamped
DSUB IP67 WATERPROOF, HD 15F G/F
DSUB IP67 WATERPROOF, HD 15F-G/F
DSUB IP67 WATERPROOF, HD 15M 30U
DSUB IP67 WATERPROOF, HD 26F 30U
DSUB IP67 WATERPROOF, HD 26F G/F
DSUB IP67 WATERPROOF, HD 26M 30U
DSUB IP67 WATERPROOF, HD 26M G/F
DSUB IP67 WATERPROOF, HD 44F G/F
DSUB IP67 WATERPROOF, HD 44M G/F
DSUB IP67 WATERPROOF, HD44M 15U
DSUB IP67 WATERPROOF, HD44M G/F,
DSUB IP67 WATERPROOF, R/A PCB WI
DSUB IP67 WATERPROOF, SD 15F 30U
DSUB IP67 WATERPROOF, SD 15F G/F
DSUB IP67 WATERPROOF, SD 15M 30U
DSUB IP67 WATERPROOF, SD 25F 30U
DSUB IP67 WATERPROOF, SD 25F G/F
DSUB IP67 WATERPROOF, SD 25M 30U
DSUB IP67 WATERPROOF, SD 25M G/F
DSUB IP67 WATERPROOF, SD 30M 30U
DSUB STAMPED SIGNAL 3A DUAL PORT
DSUB, IP67 WATERPROOF, MACHINED
DSUB, MACHINED SIGNAL 5A, IP67,
DSUB, STAMPED SIGNAL 3A, DUAL PO
DSUB, STAMPED SIGNAL 3A, RIGHT A
DSUB, STAMPED SIGNAL 3A, STRAIGH
PLASTIC HOOD STRAIGHT ENTRY SIZE

<< Prev Next >>