Conn High Density D-Sub SKT 44 POS 2.29mm Solder Cup ST Panel Mount 44 Terminal 1 Port Product overview: L77HDB44SVFM from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 383-L77HDB44SVFM can be used for catalog matching and distributor lookup.
44 Position D-Sub, High Density Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, High Density, S
Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 44 Socket, Flash Gold, Fixed M3 Front Screwlock, Without Bracket, Without Boardlock / Tray
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 383-L77HDB44SVFM | L77HDB44SVFM-ND | L77HDB44SVFM | 01M2143 |
| Product Name | Electronic Connector | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 44 Socket, Flash Gold, Fixed M3 Front Screwlock, Without Bracket, Without Boardlock / Tray Amphenol Communications Solutions |
| Gender | Female / Jack | |||
| Termination | Solder | |||
| Voltage Rating | 250 volts | 250 volts | ||
| Current Rating | 3.0 amps | 3.0 amps |