D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 9 Position Receptacle, Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-densi
9 Position D-Sub Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, Straight Solder
Dsub, Stamped Signal 3A, Straight Soldercup, 9 Socket, Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L77SDEH09SVF | L77SDEH09SVF-ND | L77SDEH09SVF | 42M1424 |
| Product Name | D-Sub | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Stamped Signal 3A, Straight Soldercup, 9 Socket, Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock / Tray Amphenol Communications Solutions |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Termination | Solder Cup Cable | |||
| Voltage Rating | 250 volts | 250 volts |