DigiKey Datasheets for D-Subminiature Connectors
D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way.
D-Subminiature Connectors: Learn more
| Product Name | Notes |
|---|---|
| 15 Position D-Type, Micro-D Receptacle, Female Sockets Connector | |
| 21 Position D-Type, Micro-D Plug, Male Pins Connector | |
| 21 Position D-Type, Micro-D Receptacle, Female Sockets Connector | |
| 24 (20 + 4 Coax) Position D-Type, Micro-D Receptacle, Female Sockets Connector | |
| 25 Position D-Type, Micro-D Plug, Male Pins Connector | |
| 25 Position D-Type, Micro-D Receptacle, Female Sockets Connector | |
| 31 Position D-Type, Micro-D Plug, Male Pins Connector | |
| 31 Position D-Type, Micro-D Receptacle, Female Sockets Connector | |
| 37 Position D-Type, Micro-D Plug, Male Pins Connector | |
| 37 Position D-Type, Micro-D Receptacle, Female Sockets Connector | |
| 51 Position D-Type, Micro-D Plug, Male Pins Connector | |
| 51 Position D-Type, Micro-D Receptacle, Female Sockets Connector | |
| CONN MICRO-D PLG 21P PNL MT SLDR | |
| CONN MICRO-D PLG 25P PNL MT SLDR | |
| CONN MICRO-D PLG 31P PNL MT SLDR | |
| CONN MICRO-D PLG 37P PNL MT SLDR | |
| CONN MICRO-D PLG 51P PNL MT SLDR | |
| CONN MICRO-D PLUG 21POS R/A SLDR | |
| CONN MICRO-D PLUG 21POS R/A | |
| CONN MICRO-D PLUG 25POS R/A SLDR | |
| CONN MICRO-D PLUG 25POS R/A | |
| CONN MICRO-D PLUG 31POS R/A SLDR | |
| CONN MICRO-D PLUG 31POS R/A | |
| CONN MICRO-D PLUG 37POS R/A SLDR | |
| CONN MICRO-D PLUG 37POS R/A | |
| CONN MICRO-D PLUG 51POS PNL MNT | |
| CONN MICRO-D PLUG 51POS R/A | |
| CONN MICRO-D RCPT 15POS PNL MNT | |
| CONN MICRO-D RCPT 15POS R/A SLDR | |
| CONN MICRO-D RCPT 15POS R/A | |
| CONN MICRO-D RCPT 15POS SLDR CUP | |
| CONN MICRO-D RCPT 21POS PNL MNT | |
| CONN MICRO-D RCPT 21POS R/A SLDR | |
| CONN MICRO-D RCPT 21POS R/A | |
| CONN MICRO-D RCPT 25POS PNL MNT | |
| CONN MICRO-D RCPT 25POS R/A SLDR | |
| CONN MICRO-D RCPT 25POS R/A | |
| CONN MICRO-D RCPT 31POS PNL MNT | |
| CONN MICRO-D RCPT 31POS R/A SLDR | |
| CONN MICRO-D RCPT 31POS R/A | |
| CONN MICRO-D RCPT 37POS PNL MNT | |
| CONN MICRO-D RCPT 37POS R/A SLDR | |
| CONN MICRO-D RCPT 37POS R/A | |
| CONN MICRO-D RCPT 51POS PNL MNT | |
| CONN MICRO-D RCPT 51POS R/A SLDR | |
| CONN MICRO-D RCPT 51POS R/A | |
| D-Sub Cable Assembly to | |
| Position Connector |
| << Prev | Next >> |