D-Sub, Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 15 Socket, Flash Gold, 3.05mm (0.120in) Clear Hole, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77HDE15S
Amphenol Communications Solutions
Amphenol Communications Solutions
Win Source Part Number: 1365137-L77HDE15S
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol ICC (Commercial Products)
Series: HD
Package: Tray
Product Status: Active
Base Product Number: L77HDE15
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
ECCN: EAR99
Current Rating (Amps): 3A
Contact Finish: Gold
Contact Finish Thickness: Flash
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Positions: 15
Number of Rows: 3
Termination: Solder Cup
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Voltage Rating: 250V
Flange Feature: Housing/Shell (Unthreaded)
Dielectric Material: Thermoplastic, Glass Filled
Contact Form: Stamped
Connector Style: D-Sub, High Density
Shell Size, Connector Layout: 1 (DE, E) High Density
Shell Material, Finish: Steel, Tin Plated
DSUB HD 15 F SOD STAMPED TIN
15 Pos D-Sub HD Female Solder Connector, 3A, 250V Product overview: L77HDE15S from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, D-Sub Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 383-L77HDE15S can be used for catalog matching and distributor lookup.
Dsub, Stamped Signal 3A, High Density, S
Connector
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
HD D-SUB CONN, RCPT, 15POS, SOLDER; No. of Contacts:15Contacts;
Standard D Sub Connector, High Density, HD Series, DE, Receptacle, 15, Steel Body, Solder RoHS Compliant: Yes
| Amphenol Communications Solutions | RS Components, Ltd. | Win Source Electronics | PEI-Genesis | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L77HDE15S | 6919036 | 1365137-L77HDE15S | Amphenol L77HDE15S | 383-L77HDE15S | L77HDE15S | L77HDE15S | L77HDE15S-ND | 01M2219 | 45X4599 |
| Product Name | D-Sub | D Sub Connectors | Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies | 3A 250V Electronic Connector | D-Sub Connectors | D-Sub Connector Assemblies | Hd D-Sub Conn, Rcpt, 15Pos, Solder; No. Of Contacts Amphenol Communications Solutions | Standard D Sub Connector, High Density, Hd Series, De, Receptacle, 15, Steel Body, Solder Rohs Compliant Amphenol | ||
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | ||||
| Geometry | Straight | Straight; Straight | ||||||||
| Termination | Solder Cup Cable | Solder | Solder Cup | Solder | Solder | |||||
| Voltage Rating | 250 volts | 250 volts | 250 volts | 250 volts |