Amphenol Communications Solutions D-Subminiature L77DC37SF179

Description
D-Subminiature, Dsub, Machined Pin 7.5A, Straight Wire Wrap, Cnt Length=9.6mm (0.378in), Turns=2, 37 Socket, Bright Tin Shell, Flash Gold, 3.1mm (0.122in) Clear Hole, Without Bracket&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77DC37SF179
Request a Quote Datasheet
Description
D-Subminiature, Dsub, Machined Pin 7.5A, Straight Wire Wrap, Cnt Length=9.6mm (0.378in), Turns=2, 37 Socket, Bright Tin Shell, Flash Gold, 3.1mm (0.122in) Clear Hole, Without Bracket&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77DC37SF179
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - L77DC37SF179 - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
L77DC37SF179
D-Subminiature L77DC37SF179
D-Subminiature, Dsub, Machined Pin 7.5A, Straight Wire Wrap, Cnt Length=9.6mm (0.378in), Turns=2, 37 Socket, Bright Tin Shell, Flash Gold, 3.1mm (0.122in) Clear Hole, Without Bracket&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77DC37SF179

D-Subminiature, Dsub, Machined Pin 7.5A, Straight Wire Wrap, Cnt Length=9.6mm (0.378in), Turns=2, 37 Socket, Bright Tin Shell, Flash Gold, 3.1mm (0.122in) Clear Hole, Without Bracket&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77DC37SF179

Supplier's Site Datasheet
D-Sub Connectors - L77DC37SF179 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L77DC37SF179
D-Sub Connectors L77DC37SF179
Dsub, Machined Pin 7.5A, Straight Wire W

Dsub, Machined Pin 7.5A, Straight Wire W

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D-Sub Connector Assemblies - L77DC37SF179-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L77DC37SF179-ND
D-Sub Connector Assemblies L77DC37SF179-ND
37 Position D-Sub Receptacle, Female Sockets Connector

37 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connector, Standard, 37 Position, Receptacle; No. Of Contacts Amphenol Communications Solutions - 01M1794 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 37 Position, Receptacle; No. Of Contacts Amphenol Communications Solutions
01M1794
D Sub Connector, Standard, 37 Position, Receptacle; No. Of Contacts Amphenol Communications Solutions 01M1794
D SUB CONNECTOR, STANDARD, 37 POSITION, RECEPTACLE; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Wire Wrap; D Sub Shell Size:DC; Product Range:17D Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 37 POSITION, RECEPTACLE; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Wire Wrap; D Sub Shell Size:DC; Product Range:17D Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number L77DC37SF179 L77DC37SF179 L77DC37SF179 L77DC37SF179-ND 01M1794
Product Name D-Subminiature D-Sub Connectors D-Sub Connector Assemblies D Sub Connector, Standard, 37 Position, Receptacle; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector Receptacle, Female Sockets D-Sub Connector
Geometry Straight
Termination Wire Wrap Wire Wrap
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data