Amphenol Corporation D-Subminiature L77HDAH26SOL2RM8

Description
D-Subminiature, Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, 26 Socket, Flash Gold, 4-40 Fixed Front Screwlock, Standoff 6.0mm (0.236"), With Boardlock 4.2mm (0.165"), Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77HDAH26SOL2RM8
Request a Quote Datasheet
Description
D-Subminiature, Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, 26 Socket, Flash Gold, 4-40 Fixed Front Screwlock, Standoff 6.0mm (0.236"), With Boardlock 4.2mm (0.165"), Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77HDAH26SOL2RM8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - L77HDAH26SOL2RM8 - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
L77HDAH26SOL2RM8
D-Subminiature L77HDAH26SOL2RM8
D-Subminiature, Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, 26 Socket, Flash Gold, 4-40 Fixed Front Screwlock, Standoff 6.0mm (0.236"), With Boardlock 4.2mm (0.165"), Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77HDAH26SOL2RM8

D-Subminiature, Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, 26 Socket, Flash Gold, 4-40 Fixed Front Screwlock, Standoff 6.0mm (0.236"), With Boardlock 4.2mm (0.165"), Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77HDAH26SOL2RM8

Supplier's Site Datasheet
D-Sub Connectors - L77HDAH26SOL2RM8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L77HDAH26SOL2RM8
D-Sub Connectors L77HDAH26SOL2RM8
Dsub, Stamped Signal 3A, High Density, S

Dsub, Stamped Signal 3A, High Density, S

Buy Now
Connector

Connector

Buy Now
D-Sub Connector Assemblies - L77HDAH26SOL2RM8-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L77HDAH26SOL2RM8-ND
D-Sub Connector Assemblies L77HDAH26SOL2RM8-ND
26 Position D-Sub, High Density Receptacle, Female Sockets Connector

26 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
383-L77HDAH26SOL2RM8
Electronic Connector 383-L77HDAH26SOL2RM8
D Subminiature Connector, Product overview: L77HDAH26SOL2RM8 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 383-L77HDAH26SOL2RM8 can be used for catalog matching and distributor lookup.

D Subminiature Connector, Product overview: L77HDAH26SOL2RM8 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 383-L77HDAH26SOL2RM8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hd-D Sub Conn, Rcpt, Da, 26Pos, Th; D Sub Connector Type Amphenol Communications Solutions - 01M2095 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, Rcpt, Da, 26Pos, Th; D Sub Connector Type Amphenol Communications Solutions
01M2095
Hd-D Sub Conn, Rcpt, Da, 26Pos, Th; D Sub Connector Type Amphenol Communications Solutions 01M2095
HD-D SUB CONN, RCPT, DA, 26POS, TH; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:HD Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

HD-D SUB CONN, RCPT, DA, 26POS, TH; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:HD Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number L77HDAH26SOL2RM8 L77HDAH26SOL2RM8 L77HDAH26SOL2RM8 L77HDAH26SOL2RM8-ND 383-L77HDAH26SOL2RM8 01M2095
Product Name D-Subminiature D-Sub Connectors D-Sub Connector Assemblies Electronic Connector Hd-D Sub Conn, Rcpt, Da, 26Pos, Th; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector Receptacle, Female Sockets D-Sub Connector
Geometry Straight
Termination Through Hole Solder Solder
Voltage Rating 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data