D-Sub, Dsub, Stamped Signal 3A, Straight Soldercup, 15 Socket, Bright Tin Shell, Flash Gold, 4-40 Removable Front Screwlock, 4-40 Rear Nut, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77HDEH15SVF
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, Straight Solder
Dsub, Stamped Signal 3A, Straight Soldercup, 15 Socket, Bright Tin Shell, Flash Gold, 4-40 Removable Front Screwlock, 4-40 Rear Nut / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L77HDEH15SVF | L77HDEH15SVF-ND | L77HDEH15SVF | 47W1950 |
| Product Name | D-Sub | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Stamped Signal 3A, Straight Soldercup, 15 Socket, Bright Tin Shell, Flash Gold, 4-40 Removable Front Screwlock, 4-40 Rear Nut / Tray Amphenol Communications Solutions |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Termination | Solder Cup Cable | |||
| Voltage Rating | 250 volts | 250 volts |