D-Subminiature, Dsub, Machined Hybrid, 13W3, Signal (7.5A) Contacts Only, Socket, Soldercup Cable Mount, Bright Tin Shell, 0.38m (15 in) Signal, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77TWB13W3S
13 (10 + 3 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Dsub, Machined Hybrid, 13W3, Signal (7.5
CONN D SUB SHELL B RCPT 13W3
CONNECTOR, D SUB COMBO, RECEPTACLE, 13 POSITION; Product Range:TW Hybrid D Sub series; Insert Arrangement:DB-13W3;
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L77TWB13W3S | L77TWB13W3S-ND | L77TWB13W3S | L77TWB13W3S | 99K5390 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout | Connector, D Sub Combo, Receptacle, 13 Position; Product Range Amphenol Communications Solutions |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | |
| Mounting | Panel Mount | ||||
| Voltage Rating | 300 volts |