D-Sub, Dsub, Machined signal 7.5A, Straight Soldercup, 15 Socket, Bright Tin Shell, 0.38μm (15μin) Gold, 4-40 Fixed Round Front Screwlock, Without Bracket&Boardlock, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L77DFA15SVF
Dsub, Machined signal 7.5A, Straight Sol
15 Position D-Sub Receptacle, Female Sockets Connector
Dsub, Machined signal 7.5A, Straight Soldercup, 15 Socket, Bright Tin Shell, 0.38µm (15µ in) Gold, 4-40 Fixed Round Front Screwlock, Without Bracket&Boardlock / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L77DFA15SVF | L77DFA15SVF | L77DFA15SVF-ND | 01M1922 |
| Product Name | D-Sub | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Machined Signal 7.5A, Straight Soldercup, 15 Socket, Bright Tin Shell, 0.38Μm (15Μ In) Gold, 4-40 Fixed Round Front Screwlock, Without Bracket&boardlock / Tray Amphenol Communic... |
| Connector Type | D-Sub Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Termination | Solder Cup Cable | |||
| Voltage Rating | 300 volts | 300 volts | ||
| Contact Size (AWG) | 20 AWG |