D-Subminiature, Dsub, Machined signal 7.5A, Straight PCB Thru Hole, Cnt Length=5.5mm (.217in), Cnt =0.6mm (.024in), 25 Socket, Bright Tin Shell, Flash Gold, M3 Standoff With Boardlock, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L77DBG25SOL2RM5
Dsub, Machined signal 7.5A, Straight PCB
25 Position D-Sub Receptacle, Female Sockets Connector
Dsub, Machined signal 7.5A, Straight PCB Thru Hole, Cnt Length=5.5mm (.217in), Cnt =0.6mm (.024in), 25 Socket, Bright Tin Shell, Flash Gold, M3 Standoff With Boardlock / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L77DBG25SOL2RM5 | L77DBG25SOL2RM5 | L77DBG25SOL2RM5-ND | 01M1707 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Machined Signal 7.5A, Straight Pcb Thru Hole, Cnt Length=5.5Mm (.217In), Cnt =0.6Mm (.024In), 25 Socket, Bright Tin Shell, Flash Gold, M3 Standoff With Boardlock / Tray Amphenol Communication... |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Termination | Through Hole | |||
| Voltage Rating | 300 volts | 300 volts |