Amphenol Corporation D-Sub L77HDC62S

Description
D-Sub, Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 62 Socket, Flash Gold, 3.05mm (0.120in) Clear Hole, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77HDC62S
Request a Quote Datasheet
Description
D-Sub, Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 62 Socket, Flash Gold, 3.05mm (0.120in) Clear Hole, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77HDC62S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub - L77HDC62S - Amphenol Communications Solutions
Nashua, NH, United States
D-Sub, Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 62 Socket, Flash Gold, 3.05mm (0.120in) Clear Hole, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77HDC62S

D-Sub, Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 62 Socket, Flash Gold, 3.05mm (0.120in) Clear Hole, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77HDC62S

Supplier's Site Datasheet
D-Sub Connector Assemblies - L77HDC62S-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L77HDC62S-ND
D-Sub Connector Assemblies L77HDC62S-ND
62 Position D-Sub, High Density Receptacle, Female Sockets Connector

62 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Singapore, Singapore
250V 3A Electronic Connector
383-L77HDC62S
250V 3A Electronic Connector 383-L77HDC62S
62 Pos HD D-Sub Receptacle, Female, Solder, 250V, 3A, Steel Product overview: L77HDC62S from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 3A, Electronic Connector, D-Sub Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 383-L77HDC62S can be used for catalog matching and distributor lookup.

62 Pos HD D-Sub Receptacle, Female, Solder, 250V, 3A, Steel Product overview: L77HDC62S from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 3A, Electronic Connector, D-Sub Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 383-L77HDC62S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connectors - L77HDC62S - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L77HDC62S
D-Sub Connectors L77HDC62S
Dsub, Stamped Signal 3A, High Density, S

Dsub, Stamped Signal 3A, High Density, S

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Hd-D Sub Conn, Rcpt, Dc, 62Pos; D Sub Connector Type Amphenol Communications Solutions - 01M2161 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, Rcpt, Dc, 62Pos; D Sub Connector Type Amphenol Communications Solutions
01M2161
Hd-D Sub Conn, Rcpt, Dc, 62Pos; D Sub Connector Type Amphenol Communications Solutions 01M2161
HD-D SUB CONN, RCPT, DC, 62POS; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:HD Series; No. of Contacts:62Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

HD-D SUB CONN, RCPT, DC, 62POS; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:HD Series; No. of Contacts:62Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L77HDC62S L77HDC62S-ND 383-L77HDC62S L77HDC62S L77HDC62S 01M2161
Product Name D-Sub D-Sub Connector Assemblies 250V 3A Electronic Connector D-Sub Connectors Hd-D Sub Conn, Rcpt, Dc, 62Pos; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight
Termination Solder Cup Cable Solder Solder Cup
Voltage Rating 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
MINI DIN JACK 4 POSITIONS VERTICAL - 80203-508V4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
E-Z-Flex 0.080″ Pin Socket to 0.051″ Pin, Adapter - 9480 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details