D-Subminiature, Dsub, Stamped Signal 3A, Right Angle PCB Through Hole, FP=10.40mm (0.409in), Row Pitch 2.54mm, 09 Socket, Flash Gold, Bright Tin Shell, 4-40 Front Screwlock height 4.8mm, Ground Tab with Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77SDE09S1ACH4F48
9 Position D-Sub Receptacle, Female Sockets Connector
Dsub Stamped Signal 3A RA PCB TH
D-Sub Standard Connectors D-SUB Product overview: L77SDE09S1ACH4F48 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-L77SDE09S1ACH4F4
Dsub Stamped Signal 3A RA PCB TH / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L77SDE09S1ACH4F48 | L77SDE09S1ACH4F48-ND | L77SDE09S1ACH4F48 | 438-L77SDE09S1ACH4F48 | 49X2234 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Electronic Connector | Dsub Stamped Signal 3A Ra Pcb Th / Tray Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | |
| Geometry | Right Angle | ||||
| Category | D-Sub Connector | ||||
| Mounting | Through Hole, Right Angle |