D-Subminiature, Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, 44 Socket, Flash Gold, 4-40 Rear Insert, 4-40 Threaded Standoff 6.0mm (0.236"), With Boardlock 4.2mm (0.165"), Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77HDBH44SOL2RM5
44 Position D-Sub, High Density Receptacle, Female Sockets Connector
CONNECTOR, HD D SUB, RCPT, 44POS Product overview: L77HDBH44SOL2RM5 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 383-L77HDBH44SOL2RM5
Dsub, Stamped Signal 3A, High Density, S
Amphenol Communications Solutions
Amphenol Communications Solutions
HD-D SUB CONN, RCPT, DB, 44POS, SOLDER; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:HD Series; No. of Contacts:44Contacts;
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L77HDBH44SOL2RM5 | L77HDBH44SOL2RM5-ND | 383-L77HDBH44SOL2RM5 | L77HDBH44SOL2RM5 | 6919073 | 01M2125 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | Electronic Connector | D-Sub Connectors | D Sub Connectors | Hd-D Sub Conn, Rcpt, Db, 44Pos, Solder; D Sub Connector Type Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | D-Sub Connector | |
| Geometry | Straight | Straight; Straight | ||||
| Termination | Through Hole | Through Hole | Solder | Solder | ||
| Voltage Rating | 250 volts | 250 volts | ||||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |