TE Connectivity Datasheets for Electrodes and Electrode Materials
Electrodes and electrode materials are metals and other substances used as the makeup of electrical components. They are used to make contact with a nonmetallic part of a circuit, and are the materials in a system through which an electrical current is transferred.
Electrodes and Electrode Materials: Learn more
| Product Name | Notes |
|---|---|
| Body Features Contact Removal Style : Rear Release Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Orientation : Straight Contact Size : Size 1 Contact Type : Socket... | |
| Body Features Contact Removal Style : Rear Release Contact Features Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 - 1.52 MICM [50 - 60 MICIN ] Contact Orientation : Straight... | |
| Body Features Contact Removal Style : Rear Release Shell Base Material : Beryllium Copper Shell Plating Material : Gold Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold (Au)... | |
| Body Features Contact Removal Style : Rear Release Shell Base Material : Beryllium Copper Shell Plating Material : Gold Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact... | |
| Body Features Contact Removal Style : Rear Release Shell Base Material : Brass Shell Plating Material : Gold Contact Features Contact Base Material : Beryllium Copper Contact Length : 17.52 MM [.69 INCH ] Contact Mating Area Plating... | |
| Body Features Contact Removal Style : Rear Release Shell Base Material : Brass Shell Plating Material : Gold Contact Features Contact Base Material : Beryllium Copper Contact Length : 29.81 MM [1.174 INCH ] Contact Mating Area Plating... | |
| Body Features Contact Removal Style : Rear Release Shell Base Material : Brass Shell Plating Material : Gold Contact Features Contact Base Material : Beryllium Copper Contact Length : 30.25 MM [1.191 INCH ] Contact Mating Area Plating... | |
| Body Features Contact Removal Style : Rear Release Shell Base Material : Brass Shell Plating Material : Gold Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Mating... | |
| Body Features Contact Removal Style : Rear Release Shell Base Material : Brass Shell Plating Material : Gold Contact Features Contact Base Material : Brass Contact Length : 30.75 MM [1.211 INCH ] Contact Mating Area Plating Material :... | |
| Body Features Contact Removal Style : Rear Release Shell Base Material : Brass Shell Plating Material : Gold Contact Features Contact Base Material : Brass Contact Length : 32.23 MM [1.269 INCH ] Contact Mating Area Plating Material :... | |
| Body Features Seal Type : Single Wire Seal (SWS) Contact Features Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1.2 MM [.047 INCH ] Terminal & Splice... | |
| Body Features Shell Base Material : Beryllium Copper Shell Plating Material : Gold Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material :... | |
| Body Features Shell Base Material : Brass Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Mating... | |
| Body Features Shell Base Material : Brass Shell Plating Material : Gold Configuration Features Number of Positions : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1 Contact Mating... | |
| Body Features Shell Base Material : Brass Shell Plating Material : Gold Shell Plating Thickness (MICIN) : 30 Configuration Features Number of Positions : 1 Contact Features Contact Base Material : Beryllium Copper Contact Current... | |
| Body Features Shell Base Material : Brass Shell Plating Material : Gold Shell Plating Thickness : 1.27 MICM [50 MICIN ] Configuration Features Number of Positions : 1 Contact Features Contact Base Material : Beryllium Copper Contact Current... | |
| Body Features Shell Base Material : Brass Shell Plating Material : Tin-Lead Configuration Features Number of Positions : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1 Contact Mating... | |
| Body Features Shell Base Material : Stainless Steel Shell Plating Material : Gold Configuration Features Number of Positions : 1 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 1... | |
| Body Features Terminal Seal Type : Family Seal or Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : .5mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness (MM) :... | |
| Body Features Terminal Seal Type : Family Seal or Unsealed Contact Features Contact Size : 1mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 1 MM [.039 INCH ] Terminal Type : Receptacle Dimensions... | |
| Body Features Terminal Seal Type : Family Seal or Unsealed Contact Features Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 1 MM [.039 INCH ] Terminal Type : Receptacle Dimensions Wire Size (MMSQ) :... | |
| Body Features Terminal Seal Type : Family Seal Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.7mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM [.025 INCH ] Mating... | |
| Body Features Terminal Seal Type : Family Seal Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.5mm Interface Plating : Silver (Ag) Mating Tab Thickness : 2.5 MM [.098 INCH ] Mating Tab Width : 15 MM | |
| Body Features Terminal Seal Type : Family Seal Contact Features Contact Fabrication : Stamped & Formed Contact Size : 3mm Interface Plating : Silver (Ag) Mating Tab Thickness : 3 MM [.118 INCH ] Mating Tab Width : 17 MM | |
| Body Features Terminal Seal Type : Single Wire Seal (SWS) Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Crimp Type : F-Crimp Interface Plating : Gold (Au) Terminal Type :... | |
| Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : .63mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .63 MM | |
| Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : .63mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM | |
| Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : .63mm Interface Plating : Gold (Au) Mating Tab Thickness : .63 MM [.025 INCH ] Mating Tab... | |
| Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.2mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .6 MM | |
| Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.2mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Width : 1.2 MM | |
| Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.2mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM | |
| Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.2mm Interface Plating : Gold (Au) Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab... | |
| Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5K Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM | |
| Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .6 MM | |
| Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .8 MM | |
| Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM | |
| Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Width : 1.5 MM | |
| Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM | |
| Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .8 MM | |
| Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Width : 2.8 MM | |
| Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM | |
| Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM | |
| Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .65 MM [.026 INCH ] Mating Tab... | |
| Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter (INCH) : .5 Terminal Type : Pin Dimensions Tab Length : 11.33 MM | |
| Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter (MM) : 6 Terminal Type : Pin Dimensions Wire Size (MMSQ) :... | |
| Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Interface Plating : Silver (Ag) Mating Pin Diameter (MM) : 6 Terminal Type : Pin Dimensions Wire Size (MMSQ) : 10 - 25... | |
| Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Mating Pin Diameter (MM) : 3 Terminal Type : Socket Other Terminal Transmits : 0 - 24 A (Low Power) Product Type... | |
| Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Terminal Type : Socket Other Terminal Transmits : 0 - 24 A (Low Power) Product Type Features Primary Locking Feature : Locking... | |
| Body Features Terminal Seal Type : Unsealed Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Contact Fabrication : Stamped & Formed Contact Size : .5mm Crimp Type : F-Crimp Interface... | |
| Body Features Terminal Seal Type : Unsealed Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Contact Fabrication : Stamped & Formed Contact Size : .8mm Crimp Type : IDC Interface... | |
| Body Features Terminal Seal Type : Unsealed Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Silver (Ag)... | |
| Body Features Terminal Seal Type : Unsealed Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Tin (Sn)... | |
| Body Features Terminal Seal Type : Unsealed Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Contact Size : .4mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Pin... | |
| Body Features Terminal Seal Type : Unsealed Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Contact Size : .4mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin... | |
| Body Features Terminal Seal Type : Unsealed Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Crimp Type : F-Crimp Interface Plating : Gold (Au) Terminal Type : Socket Typical Current... | |
| Body Features Terminal Seal Type : Unsealed Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Crimp Type : F-Crimp Mating Pin Diameter : .5 MM [.019 INCH ] Terminal Type : Pin Dimensions... | |
| Body Features Terminal Seal Type : Unsealed Configuration Features Compatible With Wire & Cable Type : FFC Contact Features Contact Fabrication : Stamped & Formed Contact Size : .64mm Crimp Type : F-Crimp Interface Plating :... | |
| Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Solid Contact Size : 6mm Crimp Type : W-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 6 MM [.24 INCH ] Terminal Type : Pin Dimensions... | |
| Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Solid Contact Size : 8mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 8 MM [.314 INCH ] Terminal Type : Pin Typical... | |
| Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Solid Contact Size : 8mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 8 MM [.315 INCH ] Terminal Type : Socket Typical... | |
| Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Solid Contact Size : 9mm Interface Plating : Silver (Ag) Mating Pin Diameter : 9 MM [.354 INCH ] Terminal Type : Socket Dimensions Tab Length : 100.78 MM | |
| Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : .5mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : .5 MM [.02 INCH ] Terminal Type :... | |
| Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : .5mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .4 MM [.016 INCH ] Mating Tab... | |
| Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : .5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .4 MM [.016 INCH ] Mating Tab... | |
| Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : .5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Width : .5 MM [.02 INCH ] Terminal Type :... | |
| Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : .5mm Interface Plating : Tin (Sn) Mating Tab Thickness : .4 MM [.016 INCH ] Mating Tab Width : .5 MM [.02 INCH ]... | |
| Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : .63mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .63 MM [.025 INCH ] Mating Tab... | |
| Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : .63mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab... | |
| Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : .63mm Interface Plating : Tin (Sn) Mating Tab Thickness : .63 MM [.025 INCH ] Mating Tab Width : .63 MM [.025 INCH ]... | |
| Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : .64mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab... | |
| Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : .64mm Interface Plating : Tin (Sn) Mating Tab Thickness : .63 MM [.025 INCH ] Mating Tab Width : .64 MM [.025 INCH ]... | |
| Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : .6mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : .6 MM [.024 INCH ] Terminal Type :... | |
| Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : .8mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .25 MM [.01 INCH ] Mating Tab... | |
| Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.2mm Interface Plating : Silver (Ag) Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1.2 MM [.047 INCH ]... | |
| Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.2mm Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1.2 MM [.047 INCH ]... | |
| Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab... | |
| Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab... | |
| Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab... | |
| Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1.5 MM [.06 INCH ]... | |
| Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 1.5 MM [.06 INCH ]... | |
| Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.7mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .65 MM [.025 INCH ] Mating Tab... | |
| Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.7mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Width : 1.8 MM [.07 INCH ] Terminal Type :... | |
| Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab... | |
| Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Width : 1.8 MM [.07 INCH ] Terminal Type :... | |
| Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 12mm Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 12 MM [.472 INCH ]... | |
| Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1mm Interface Plating : Tin (Sn) Mating Tab Thickness : .63 MM [.024 INCH ] Mating Tab Width : 1 MM [.04 INCH ]... | |
| Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.03 INCH ] Mating Tab... | |
| Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab... | |
| Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ]... | |
| Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab... | |
| Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.315 INCH ] Mating Tab... | |
| Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.3mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab... | |
| Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6mm Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 6 MM [.24 INCH ]... | |
| Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 8mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 8 MM [.314 INCH ] Terminal Type :... | |
| Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 8mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 8 MM [.315 INCH ] Terminal Type :... | |
| Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 9.5mm Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 9.5 MM [.374 INCH ]... | |
| Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Width : 1.5 MM [.06 INCH ] Terminal Type : Receptacle Typical Current... | |
| Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Width : 1.5 MM [.06 INCH ] Terminal Type : Receptacle Wire Contact... | |
| Body Features Terminal Seal Type : Unsealed Contact Features Contact Size : 1.5mm Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1.5 MM [.06 INCH ] Terminal Type : Tab Dimensions Tab... | |
| Body Features Terminal Seal Type : Unsealed Contact Features Contact Size : 2.8mm Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Tab Dimensions PCB... | |
| Body Features Terminal Seal Type : Unsealed Contact Features Crimp Type : W-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 8.3 MM [.326 INCH ] Terminal Type : Socket Dimensions Tab Length : 45.5 MM [1.8 INCH ] Wire Size... | |
| Body Features Terminal Seal Type : Unsealed Contact Features Interface Plating : Silver (Ag) Mating Pin Diameter (MM) : 4 Terminal Type : Tab Dimensions Wire Size (MMSQ) : 4 - 5 Wire Size Search... | |
| Body Features Terminal Seal Type : Unsealed Contact Features Interface Plating : Silver (Ag) Mating Tab Thickness : 2.5 MM [.098 INCH ] Mating Tab Width : 19.69 MM [.775 INCH ] Terminal Type : Tab Dimensions Tab Length : 45.2 MM [1.77 INCH ]... | |
| Body Features Terminal Seal Type : Unsealed Contact Features Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Pin Dimensions Tab Length : 17.75 MM [.7 INCH ]... | |
| Body Features Terminal Seal Type : Unsealed Contact Features Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Tab Dimensions Tab Length : 18.7 MM [.736 INCH ]... | |
| Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Contact Fabrication : Stamped & Formed Contact Size : .54mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter :... | |
| Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Contact Fabrication : Stamped & Formed Crimp Type : IDC Interface Plating : Tin (Sn) Terminal Type : Receptacle Typical Current Rating... | |
| Configuration Features Compatible With Wire & Cable Type : Coaxial Contact Features Interface Plating : Tin (Sn) Mating Pin Diameter : 3.7 MM [.15 INCH ] Terminal Type : Socket Product Type Features Primary Locking Feature : Clean... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Fabrication : Solid Interface Plating : Silver (Ag) Mating Pin Diameter : 2.8 MM [.11 INCH ] Wire Contact Termination Area Plating Material :... | |
| Configuration Features Number of Positions : 1 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Straight Contact... | |
| Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : .15 Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Right Angle Contact Type : Socket Operation/Applicatio n... | |
| Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Retention : Without Contact Orientation : Straight Contact Type :... | |
| Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Retention : With Contact Orientation : Straight Contact Type :... | |
| Configuration Features Number of Positions : 1 Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Mating Retention : Without Contact Orientation : Horizontal Contact Type : Socket Product Type Features Connector & | |
| Configuration Features Number of Positions : 1 Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Mating Retention : Without Contact Orientation : Straight Contact Type : Pin Operation/Applicatio n Circuit Application : Signal... | |
| Configuration Features Number of Positions : 1 Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Straight Contact Type : Socket Product Type Features Connector & Contact Terminates To : Wire... | |
| Configuration Features Number of Positions : 1 Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Mating Retention : Without Contact Orientation : Straight Contact Type : Pin Operation/Applicatio n Circuit Application : Signal... | |
| Configuration Features Number of Positions : 1 Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Mating Retention : Without Contact Orientation : Straight Contact Type : Socket Operation/Applicatio n Circuit Application : Signal... | |
| Configuration Features Number of Positions : 1 Contact Features Contact Mating Area Plating Material : Unplated Product Type Features Compatible With RF Cable Type : RG 174, RG 316 Connector & Contact Terminates... | |
| Configuration Features Number of Positions : 1 Contact Features Contact Mating Area Plating Material : Unplated Product Type Features Compatible With RF Cable Type : RG 58 Connector & Contact Terminates To : Wire... | |
| Configuration Features Number of Positions : 1 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Product Type Features Connector & Contact Terminates To : Wire & Cable | |
| Configuration Features PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Retention : With Contact Orientation : Right Angle Contact Type : Socket RF Connector Center Contact... | |
| Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Mating Retention : With Contact Orientation : Right Angle Contact Type :... | |
| Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Retention : With Contact Orientation : Straight Contact Type : Pin Operation/Applicatio n Circuit Application : Signal... | |
| Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Retention : With Contact Orientation : Straight Contact Type : Receptacle Operation/Applicatio n Circuit Application : Signal... | |
| Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Retention : With Contact Orientation : Straight Contact Type : Pin Operation/Applicatio n Circuit Application : Signal... | |
| Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Retention : With Contact Orientation : Straight Contact Type : Receptacle Operation/Applicatio n Circuit Application : Signal... | |
| Contact Features Contact Fabrication : Solid Contact Size : 1.5mm Interface Plating : Silver (Ag) Mating Pin Diameter : 1.5 MM [.059 INCH ] Terminal Type : Socket Dimensions Tab Length : 46.1 MM [1.814 INCH ] Wire Size (MMSQ) : .5 Wire... | |
| Contact Features Contact Fabrication : Solid Contact Size : 3.6mm Interface Plating : Silver (Ag) Mating Pin Diameter : 3.6 MM [.142 INCH ] Terminal Type : Pin Dimensions Tab Length : 58.5 MM [2.3 INCH ] Wire Size (MMSQ) : 6 Wire... | |
| Contact Features Contact Fabrication : Solid Contact Size : 3.6mm Interface Plating : Silver (Ag) Mating Pin Diameter : 3.6 MM [.142 INCH ] Terminal Type : Pin Dimensions Wire Size (MMSQ) : 6 Wire Size (AWG) : 10 Wire... | |
| Contact Features Contact Fabrication : Solid Contact Size : 6mm Crimp Type : W-Crimp Interface Plating : Silver (Ag) Terminal Type : Pin Industry Standards Compatible With Agency/Standards Products : IEC Operation/Applicatio n Compatible With Wire... | |
| Contact Features Contact Fabrication : Solid Contact Size : 6mm Interface Plating : Silver (Ag) Mating Pin Diameter : 5.5 MM [.216 INCH ] Terminal Type : Socket Dimensions Tab Length : 57.54 MM [2.265 INCH ] Wire Size (MMSQ) : 6 Wire... | |
| Contact Features Contact Fabrication : Solid Contact Size : 6mm Interface Plating : Silver (Ag) Mating Pin Diameter : 5.5 MM [.216 INCH ] Terminal Type : Socket Dimensions Tab Length : 59.69 MM [2.35 INCH ] Wire Size (MMSQ) : 6 Wire... | |
| Contact Features Contact Fabrication : Solid Contact Size : 8mm Interface Plating : Silver (Ag) Mating Pin Diameter : 8 MM [.314 INCH ] Terminal Type : Pin Dimensions Tab Length : 77.8 MM [3.062 INCH ] Packaging Features Packaging Method : Box... | |
| Contact Features Contact Fabrication : Solid Contact Size : 8mm Interface Plating : Silver (Ag) Mating Pin Diameter : 8 MM [.314 INCH ] Terminal Type : Pin Dimensions Tab Length : 77.8 MM [3.062 INCH ] Wire Size (MMSQ) : 16 -... | |
| Contact Features Contact Fabrication : Solid Contact Size : 8mm Interface Plating : Silver (Ag) Mating Pin Diameter : 8 MM [.315 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 200 Wire Contact Termination Area Plating... | |
| Contact Features Contact Fabrication : Solid Contact Size : 8mm Interface Plating : Silver (Ag) Mating Pin Diameter : 8 MM [.315 INCH ] Terminal Type : Pin Wire Contact Termination Area Plating Material : Silver Industry Standards Compatible... | |
| Contact Features Contact Fabrication : Solid Contact Size : 9mm Interface Plating : Silver (Ag) Mating Pin Diameter : 9 MM [.354 INCH ] Terminal Type : Socket Dimensions Tab Length : 100.36 MM [3.951 INCH ] Operation/Applicatio n Compatible With Wire... | |
| Contact Features Contact Fabrication : Solid Contact Size : 9mm Interface Plating : Silver (Ag) Mating Pin Diameter : 9 MM [.354 INCH ] Terminal Type : Socket Dimensions Tab Length : 76.75 MM [3.02 INCH ] Packaging Features Packaging Method : Box... | |
| Contact Features Contact Fabrication : Solid Contact Size : 9mm Interface Plating : Silver (Ag) Mating Pin Diameter : 9 MM [.354 INCH ] Terminal Type : Socket Dimensions Tab Length : 81.2 MM [3.196 INCH ] Operation/Applicatio n Compatible With Wire... | |
| Contact Features Contact Fabrication : Solid Contact Size : Size 16 Crimp Type : Indent Crimp Mating Pin Diameter : 1.59 MM [.059 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 13 Wire Contact Termination Area... | |
| Contact Features Contact Fabrication : Solid Contact Size : Size 8 Crimp Type : Indent Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 3.61 MM [.142 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 60... | |
| Contact Features Contact Fabrication : Solid Contact Size : Size 8 Crimp Type : Indent Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 3.61 MM [.142 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 60... | |
| Contact Features Contact Fabrication : Stamped & Formed Contact Size : .5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .4 MM [.016 INCH ] Mating Tab Width : .5 MM [.02 INCH ] Terminal Type : Receptacle... | |
| Contact Features Contact Fabrication : Stamped & Formed Contact Size : .5mm Interface Plating : Tin (Sn) Mating Tab Thickness : .4 MM [.016 INCH ] Mating Tab Width : .5 MM [.02 INCH ] Terminal Type : Tab Dimensions Tab Length :... | |
| Contact Features Contact Fabrication : Stamped & Formed Contact Size : .63mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .63 MM [.025 INCH ] Mating Tab Width : .63 MM [.025 INCH ] Terminal Type : Receptacle... | |
| Contact Features Contact Fabrication : Stamped & Formed Contact Size : .63mm Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : .64 MM [.025 INCH ] Terminal Type : Tab Dimensions PCB Hole... | |
| Contact Features Contact Fabrication : Stamped & Formed Contact Size : .63mm Interface Plating : Tin (Sn) Mating Tab Thickness : .63 MM [.024 INCH ] Mating Tab Width : .63 MM [.024 INCH ] PCB Contact Termination Area Plating Material :... | |
| Contact Features Contact Fabrication : Stamped & Formed Contact Size : .63mm Interface Plating : Tin (Sn) Mating Tab Thickness : .63 MM [.025 INCH ] Mating Tab Width : .63 MM [.025 INCH ] Terminal Type : Pin Typical Current Rating... | |
| Contact Features Contact Fabrication : Stamped & Formed Contact Size : .63mm Interface Plating : Tin (Sn) Mating Tab Thickness : .63 MM [.025 INCH ] Mating Tab Width : .63 MM [.025 INCH ] Terminal Type : Receptacle Dimensions Tab Length :... | |
| Contact Features Contact Fabrication : Stamped & Formed Contact Size : .64mm Interface Plating : Tin (Sn) Mating Tab Thickness : .63 MM [.024 INCH ] Mating Tab Width : .63 MM [.024 INCH ] Terminal Type : Tab Dimensions Tab Length :... | |
| Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.2mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1.2 MM [.047 INCH ] Terminal Type : Tab... | |
| Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.2mm Interface Plating : Tin (Sn) Mating Tab Thickness : .63 MM [.025 INCH ] Mating Tab Width : 1.2 MM [.047 INCH ] Terminal Type : Receptacle Dimensions Wire Size... | |
| Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Nickel (Ni) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 1.5 MM [.06 INCH ] Terminal Type : Receptacle... | |
| Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Nickel (Ni) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 1.5 MM [.06 INCH ] Terminal Type : Tab... | |
| Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 1.5 MM [.059 INCH ] Terminal Type : Tab... | |
| Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.6mm Interface Plating : Gold (Au) Mating Tab Thickness : .79 MM [.031 INCH ] Mating Tab Width : 1.6 MM [.063 INCH ] PCB Contact Termination Area Plating Material :... | |
| Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.7mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 1.8 MM [.071 INCH ] Terminal Type : Receptacle... | |
| Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.7mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 1.8 MM [.071 INCH ] Terminal Type : Tab... | |
| Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.7mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .65 MM [.025 INCH ] Mating Tab Width : 1.7 MM [.07 INCH ] Terminal Type : Tab... | |
| Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.7mm Interface Plating : Tin (Sn) Mating Tab Thickness : .63 MM [.025 INCH ] Mating Tab Width : 1.7 MM [.06 INCH ] PCB Contact Termination Area Plating Material :... | |
| Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 1.8 MM [.07 INCH ] Terminal Type : Receptacle... | |
| Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 1.8 MM [.071 INCH ] Terminal Type : Receptacle... | |
| Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 1.8 MM [.071 INCH ] Terminal Type : Receptacle... | |
| Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Width : 1.8 MM [.07 INCH ] Terminal Type : Receptacle Dimensions Wire Size (MMSQ) : 1.5... | |
| Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1mm Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 1 MM [.04 INCH ] PCB Contact Termination Area Plating Material :... | |
| Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .8 MM [.03 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Receptacle... | |
| Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Receptacle... | |
| Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Tab... | |
| Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Tab Dimensions Tab Length :... | |
| Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Tab Dimensions Tab Length :... | |
| Contact Features Contact Fabrication : Stamped & Formed Contact Size : 21mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : 3 MM [.118 INCH ] Mating Tab Width : 21 MM [.827 INCH ] Terminal Type : Receptacle... | |
| Contact Features Contact Fabrication : Stamped & Formed Contact Size : 21mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Terminal Type : Tab Typical Current Rating (AMP) : 270 Wire Contact Termination Area Plating... | |
| Contact Features Contact Fabrication : Stamped & Formed Contact Size : 3mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .65 MM [.026 INCH ] Mating Tab Width : 3 MM [.118 INCH ] Terminal Type : Tab... | |
| Contact Features Contact Fabrication : Stamped & Formed Contact Size : 4mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter (MM) : 4 Terminal Type : Socket Wire Contact Termination Area Plating... | |
| Contact Features Contact Fabrication : Stamped & Formed Contact Size : 4mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 4 MM [.157 INCH ] Terminal Type : Socket Wire Contact Termination Area Plating... | |
| Contact Features Contact Fabrication : Stamped & Formed Contact Size : 4mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Terminal Type : Pin Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size... | |
| Contact Features Contact Fabrication : Stamped & Formed Contact Size : 4mm Crimp Type : F-Crimp Mating Pin Diameter : 4 MM [.157 INCH ] Terminal Type : Pin Wire Contact Termination Area Plating Material : Silver Dimensions Wire... | |
| Contact Features Contact Fabrication : Stamped & Formed Contact Size : 4mm Crimp Type : F-Crimp Mating Pin Diameter : 4 MM [.157 INCH ] Terminal Type : Socket Wire Contact Termination Area Plating Material : Silver Dimensions Wire... | |
| Contact Features Contact Fabrication : Stamped & Formed Contact Size : 5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 5 MM [.196 INCH ] Terminal Type : Receptacle... | |
| Contact Features Contact Fabrication : Stamped & Formed Contact Size : 5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 5.8 MM [.228 INCH ] Terminal Type : Receptacle... | |
| Contact Features Contact Fabrication : Stamped & Formed Contact Size : 5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Terminal Type : Tab Typical Current Rating (AMP) : 14 Wire Contact Termination Area Plating... | |
| Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.3mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 5.8 MM [.228 INCH ] Terminal Type : Receptacle... | |
| Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 16 Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 1.56 MM [.061 INCH ] Terminal Type : Pin Typical Current Rating (AMP) :... | |
| Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 16 Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 1.62 MM [.063 INCH ] Terminal Type : Socket Typical Current Rating (AMP) :... | |
| Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 16 Crimp Type : F-Crimp Interface Plating : Nickel (Ni) Mating Pin Diameter : 1.56 MM [.061 INCH ] Terminal Type : Pin Typical Current Rating (AMP) :... | |
| Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 16 Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 1.62 MM [.063 INCH ] Terminal Type : Socket Typical Current Rating (AMP) :... | |
| Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 16 Crimp Type : F-Crimp Mating Pin Diameter : 1.5 MM [.06 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 13 Dimensions Compatible Insulation... | |
| Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 16 Crimp Type : F-Crimp Mating Pin Diameter : 1.5 MM [.06 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 13 Dimensions Compatible Insulation... | |
| Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Silver (Ag) Terminal Type : Tab Typical Current Rating (AMP) : 382 Wire Contact Termination Area Plating Material : Silver Dimensions... | |
| Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .65 MM [.026 INCH ] Mating Tab Width : 3 MM [.118 INCH ] Terminal Type : Receptacle Typical Current Rating... | |
| Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 5.8 MM [.228 INCH ] Terminal Type : Receptacle Dimensions Wire Size... | |
| Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Silver Dimensions Compatible Insulation Diameter Range : 1.4 - 1.9 MM [.055 -... | |
| Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Horizontal Contact Type : Pin Product Type Features RF Contact Style : Coax | |
| Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Horizontal Contact Type : Socket Product Type Features RF Contact Style : Coax | |
| Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Straight Contact Type : Receptacle Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & | |
| Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Mating Retention : Without Contact Orientation : Straight Contact Type : Socket Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Strip Product... | |
| Contact Features Contact Size : .5mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : .5 MM [.019 INCH ] Terminal Type : Pin Dimensions Tab Length : 12.25 MM [.48 INCH ] Wire Size (MMSQ) : .14 Wire... | |
| Contact Features Contact Size : .5mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : .5 MM [.019 INCH ] Terminal Type : Socket Dimensions Tab Length : 11 MM [.433 INCH ] Wire Size (MMSQ) : .14 Wire... | |
| Contact Features Contact Size : .5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : .5 MM [.019 INCH ] Terminal Type : Pin Dimensions Tab Length : 21.97 MM [.865 INCH ] Product Type Features Sealable : No... | |
| Contact Features Contact Size : .5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : .5 MM [.019 INCH ] Terminal Type : Receptacle Dimensions Tab Length : 20.58 MM [.81 INCH ] Product Type Features Sealable : No... | |
| Contact Features Contact Size : .63mm Interface Plating : Tin (Sn) Mating Tab Width : .64 MM [.025 INCH ] Terminal Type : Receptacle Dimensions Wire Size (MMSQ) : .3 - .5 Wire Size (AWG) : 22 - 20... | |
| Contact Features Contact Size : 1.5mm Interface Plating : Tin (Sn) Mating Tab Width : 1.5 MM [.06 INCH ] Terminal Type : Pin Dimensions Tab Length : 23.77 MM [.93 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper... | |
| Contact Features Contact Size : 10mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : 1.2 MM [.047 INCH ] Mating Tab Width : 10 MM [.393 INCH ] Terminal Type : Receptacle Dimensions Tab Length : 33.57 MM [1.32 INCH ]... | |
| Contact Features Contact Size : 10mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : 1.5 MM [.059 INCH ] Mating Tab Width : 10 MM [.393 INCH ] Terminal Type : Receptacle Dimensions Tab Length : 31.33 MM [1.23 INCH ]... | |
| Contact Features Contact Size : 1mm Interface Plating : Gold (Au) Mating Pin Diameter : 1 MM [.04 INCH ] Terminal Type : Socket Dimensions Tab Length : 13.49 MM [.53 INCH ] Other Terminal Transmits : 0 - 24 A (Low... | |
| Contact Features Contact Size : 6mm Interface Plating : Silver (Ag) Mating Pin Diameter : 6 MM [.236 INCH ] Terminal Type : Pin Dimensions Wire Size (MMSQ) : 25 Wire Size (AWG) : 3 Wire Size Search (AWG) :... | |
| Contact Features Contact Size : 6mm Interface Plating : Silver (Ag) Mating Pin Diameter : 6 MM [.236 INCH ] Terminal Type : Pin Dimensions Wire Size (MMSQ) : 6 Wire Size (AWG) : 9 Wire Size Search (AWG) :... | |
| Contact Features Contact Size : 8mm Mating Pin Diameter (MM) : 8 Terminal Type : Pin Wire Contact Termination Area Plating Material : Silver Industry Standards Compatible With Agency/Standards Products : IEC Packaging Features Packaging... | |
| Contact Features Contact Size : 8mm Mating Pin Diameter : 8 MM [.315 INCH ] Terminal Type : Pin Wire Contact Termination Area Plating Material : Silver Industry Standards Compatible With Agency/Standards Products : IEC Packaging Features Packaging... | |
| Contact Features Contact Size : 8mm Mating Pin Diameter : 8 MM [.315 INCH ] Terminal Type : Pin Wire Contact Termination Area Plating Material : Silver Packaging Features Packaging Method : Bag/Box Packaging Quantity : 72 Product Type... | |
| Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : .64 MM [.025 INCH ] Terminal Type : Receptacle Typical... | |
| Contact Features Crimp Type : F-Crimp Interface Plating : Gold (Au) Terminal Type : Socket Dimensions Tab Length : 10.15 MM [.4 INCH ] Other Terminal Transmits : 0 - 24 A (Low Power) Product Type Features Sealable :... | |
| Contact Features Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 8 MM [.315 INCH ] Terminal Type : Socket Dimensions Wire Size (MMSQ) : 16 - 25 Wire Size Search (MMSQ) : 25, 16... | |
| Contact Features Crimp Type : F-Crimp Interface Plating : Tin (Sn) Dimensions Wire Size (MMSQ) : .75 - 1.5 Wire Size Search (MMSQ) : .75, 1, 1.5 Other Terminal Transmits : 0 - 24 A... | |
| Contact Features Crimp Type : F-Crimp Interface Plating : Tin (Sn) Dimensions Wire Size (MMSQ) : .75 - 1.5 Wire Size Search (MMSQ) : .75, 1.5, 1 Other Terminal Transmits : 0 - 24 A... | |
| Contact Features Crimp Type : F-Crimp Interface Plating : Tin (Sn) Dimensions Wire Size (MMSQ) : .75 - 1.5 Wire Size Search (MMSQ) : 1, 1.5, .75 Other Terminal Transmits : 0 - 24 A... | |
| Contact Features Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness (MM) : .8 Mating Tab Width (MM) : 6.3 Terminal Type : Receptacle Dimensions Wire Size (MMSQ) : .85 Wire Size (AWG) :... | |
| Contact Features Crimp Type : F-Crimp Interface Plating : Tin (Sn) Terminal Type : Pin Dimensions Tab Length : 11.23 MM [.44 INCH ] Product Type Features Primary Locking Feature : On the Terminal Sealable : No Termination Features... | |
| Contact Features Crimp Type : F-Crimp Interface Plating : Tin (Sn) Terminal Type : Tab Termination Features Product Terminates To : Wire & Cable | |
| Contact Features Crimp Type : Indent Crimp Other Terminal Transmits : 41 - 100 A (High Power) Product Type Features Sealable : No Termination Features Product Terminates To : Busbar | |
| Contact Features Crimp Type : W-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter (MM) : 1.12 Terminal Type : Receptacle Other Terminal Transmits : 100+ A (Very High Power) Product Type Features Sealable : No... | |
| Contact Features Crimp Type : W-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter (MM) : 3 Terminal Type : Receptacle Other Terminal Transmits : 0 - 24 A (Low Power) Product Type Features Primary... | |
| Contact Features Crimp Type : W-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter (MM) : 6 Terminal Type : Receptacle Other Terminal Transmits : 100+ A (Very High Power) Product Type Features Sealable : No... | |
| Contact Features Crimp Type : W-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 10 MM [.393 INCH ] Terminal Type : Socket Dimensions Wire Size (MMSQ) : 35 Wire Size (AWG) : 2 Wire Size Search (AWG) :... | |
| Contact Features Crimp Type : W-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 10 MM [.393 INCH ] Terminal Type : Socket Dimensions Wire Size (MMSQ) : 50 Wire Size (AWG) : 1/0 Wire Size Search (MMSQ) :... | |
| Contact Features Crimp Type : W-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 10 MM [.393 INCH ] Terminal Type : Socket Dimensions Wire Size (MMSQ) : 70 Wire Size (AWG) : 2/0 Wire Size Search (MMSQ) :... | |
| Contact Features Crimp Type : W-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 10 MM [.393 INCH ] Terminal Type : Socket Dimensions Wire Size Search (AWG) : 2 Wire Size Search (MMSQ) : 35 Operation/Applicatio n... | |
| Contact Features Crimp Type : W-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 10 MM [.393 INCH ] Terminal Type : Socket Dimensions Wire Size Search (MMSQ) : 50 Other Terminal Transmits : 100+ A (Very High... | |
| Contact Features Crimp Type : W-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 10 MM [.393 INCH ] Terminal Type : Socket Dimensions Wire Size Search (MMSQ) : 70 Operation/Applicatio n Compatible With Wire Base Material :... | |
| Contact Features Crimp Type : W-Crimp Interface Plating : Silver (Ag) Terminal Type : Receptacle Dimensions Wire Size (MMSQ) : 25 Other Terminal Transmits : 100+ A (Very High Power) Product Type Features Sealable : Yes... | |
| Contact Features Crimp Type : W-Crimp Interface Plating : Silver (Ag) Terminal Type : Receptacle Dimensions Wire Size (MMSQ) : 70 Other Terminal Transmits : 100+ A (Very High Power) Product Type Features Sealable : No... | |
| Contact Features Interface Plating : Gold (Au) Dimensions Wire Size (MMSQ) : .3 - .5 Wire Size (AWG) : 22 - 20 Product Type Features Sealable : No Termination Features Product Terminates To : Wire... | |
| Contact Features Interface Plating : Gold (Au) Terminal Type : Pin Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating... | |
| Contact Features Interface Plating : Silver (Ag) Mating Pin Diameter (MM) : 4 Terminal Type : Receptacle Dimensions Wire Size (MMSQ) : 4 - 6 Wire Size Search (MMSQ) : 6 Other Terminal Transmits : 41... | |
| Contact Features Interface Plating : Silver (Ag) Mating Pin Diameter (MM) : 6 Terminal Type : Socket Dimensions Wire Size (MMSQ) : 10 - 25 Other Terminal Transmits : 41 - 100 A (High Power)... | |
| Contact Features Interface Plating : Silver (Ag) Mating Pin Diameter (MM) : 6 Terminal Type : Socket Other Terminal Transmits : 41 - 100 A (High Power) Product Type Features Primary Locking Feature : Integrated... | |
| Contact Features Interface Plating : Silver (Ag) Mating Pin Diameter : 14 MM [.55 INCH ] Terminal Type : Socket Dimensions Tab Length : 21.65 MM [.852 INCH ] Wire Size (MMSQ) : 150 Operation/Applicatio n Compatible With Wire Base Material :... | |
| Contact Features Interface Plating : Silver (Ag) Mating Pin Diameter : 14 MM [.55 INCH ] Terminal Type : Socket Dimensions Wire Size Search (MMSQ) : 70 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal... | |
| Contact Features Interface Plating : Silver (Ag) Mating Pin Diameter : 14 MM [.55 INCH ] Terminal Type : Socket Dimensions Wire Size Search (MMSQ) : 95 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal... | |
| Contact Features Interface Plating : Silver (Ag) Mating Pin Diameter : 14 MM [.55 INCH ] Terminal Type : Socket Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 100+ A (Very High Power)... | |
| Contact Features Interface Plating : Silver (Ag) Mating Pin Diameter : 6 MM [.236 INCH ] Terminal Type : Socket Dimensions Tab Length : 57.04 MM [2.25 INCH ] Wire Size (MMSQ) : 6 Wire Size (AWG) : 10 Packaging Features Packaging... | |
| Contact Features Interface Plating : Silver (Ag) Mating Pin Diameter : 8 MM [.314 INCH ] Terminal Type : Pin Dimensions Tab Length : 70.5 MM [2.775 INCH ] Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No... | |
| Contact Features Interface Plating : Silver (Ag) Mating Pin Diameter : 8 MM [.314 INCH ] Terminal Type : Socket Dimensions Tab Length : 45.5 MM [1.79 INCH ] Product Type Features Sealable : No Termination Features Product Terminates To : Wire... | |
| Contact Features Interface Plating : Silver (Ag) Mating Pin Diameter : 9 MM [.354 INCH ] Terminal Type : Socket Dimensions Tab Length : 99.75 MM [3.92 INCH ] Wire Size (MMSQ) : 16 - 25 Wire Size (AWG) : 5 -... | |
| Contact Features Interface Plating : Silver (Ag) Terminal Type : Socket Dimensions Wire Size (MMSQ) : 50 - 70 Other Terminal Transmits : 100+ A (Very High Power) Product Type Features Primary Locking Feature :... | |
| Contact Features Interface Plating : Tin (Sn), Nickel (Ni) Dimensions Wire Size (MMSQ) : 25 - 35 Wire Size (AWG) : 3 - 2 Wire Size Search (AWG) : 3 Wire Size Search (MMSQ) :... | |
| Contact Features Interface Plating : Tin (Sn) Dimensions Wire Size (MMSQ) : 10 - 16 Wire Size (AWG) : 7 - 5 Wire Size Search (AWG) : 5, 6, 7 Wire Size Search (MMSQ) :... | |
| Contact Features Interface Plating : Tin (Sn) Dimensions Wire Size (MMSQ) : 10 - 16 Wire Size (AWG) : 7 - 5 Wire Size Search (AWG) : 7, 5 Wire Size Search (MMSQ) : 10,... | |
| Contact Features Interface Plating : Tin (Sn) Dimensions Wire Size (MMSQ) : 10 - 16 Wire Size (AWG) : 8 - 6 Operation/Applicatio n Compatible With Wire Base Material : Copper Product Type Features... | |
| Contact Features Interface Plating : Tin (Sn) Dimensions Wire Size (MMSQ) : 25 - 35 Wire Size (AWG) : 3 - 2 Wire Size Search (AWG) : 2, 3 Wire Size Search (MMSQ) : 35,... | |
| Contact Features Interface Plating : Tin (Sn) Dimensions Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 9 Wire Size Search (AWG) : 9, 11, 10 Wire Size Search (MMSQ) :... | |
| Contact Features Interface Plating : Tin (Sn) Dimensions Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 12 - 10 Operation/Applicatio n Compatible With Wire Base Material : Copper Product Type Features... | |
| Contact Features Interface Plating : Tin (Sn) Mating Pin Diameter : 3.2 MM [.125 INCH ] Product Type Features Sealable : No | |
| Contact Features Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM [.023 INCH ] Mating Tab Width : 1.2 MM [.047 INCH ] Terminal Type : Receptacle Dimensions Wire Size (MMSQ) : .22 - .35 Wire Size (AWG) : 24... | |
| Contact Features Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM [.023 INCH ] Mating Tab Width : 1.2 MM [.047 INCH ] Terminal Type : Receptacle Dimensions Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20... | |
| Contact Features Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.03 INCH ] Mating Tab Width : 1.2 MM [.05 INCH ] | |
| Contact Features Interface Plating : Tin (Sn) Mating Tab Thickness : 2 MM [.078 INCH ] Mating Tab Width : 11.95 MM [.47 INCH ] Terminal Type : Receptacle Dimensions Tab Length : 27.95 MM [1.1 INCH ] Packaging Features Packaging Method : Package Packaging... | |
| Contact Features Interface Plating : Tin (Sn) Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Receptacle Dimensions Tab Length : 25.1 MM [.988 INCH ] Wire Size (MMSQ) : .22 - .35 Wire Size (AWG) : 24 -... | |
| Contact Features Interface Plating : Tin (Sn) Terminal Type : Pin Dimensions Tab Length : 26.7 MM [1.05 INCH ] Product Type Features Primary Locking Feature : On the Terminal Sealable : No Termination Features Product Terminates To :... | |
| Contact Features Interface Plating : Tin (Sn) Terminal Type : Receptacle Dimensions Tab Length : 18 MM [.71 INCH ] Wire Size (MMSQ) : 2.5 - .25 Wire Size (AWG) : 13 Other Terminal Transmits : 0 - 24... | |
| Contact Features Interface Plating : Tin (Sn) Terminal Type : Receptacle Dimensions Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Product Type Features Sealable : No Termination Features Product... |
| << Prev | Next >> |