TE Connectivity
Automotive Terminals
2368845-7
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Solid Contact Size : 9mm Interface Plating : Silver (Ag) Mating Pin Diameter : 9 MM [.354 INCH ] Terminal Type : Socket
Dimensions Tab Length : 100.78 MM [3.97 INCH ] Wire Size (MMSQ) : 16 - 95
Packaging Features Packaging Method : Box Packaging Quantity : 80
Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Weld
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Solid Contact Size : 9mm Interface Plating : Silver (Ag) Mating Pin Diameter : 9 MM [.354 INCH ] Terminal Type : Socket
Dimensions Tab Length : 100.78 MM [3.97 INCH ] Wire Size (MMSQ) : 16 - 95
Packaging Features Packaging Method : Box Packaging Quantity : 80
Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Weld
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Solid Contact Size : 9mm Interface Plating : Silver (Ag) Mating Pin Diameter : 9 MM [.354 INCH ] Terminal Type : Socket
Dimensions Tab Length : 100.78 MM [3.97 INCH ] Wire Size (MMSQ) : 16 - 95
Packaging Features Packaging Method : Box Packaging Quantity : 80
Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Weld
Usage Conditions Insulation Option : Uninsulated
Body Features
- Terminal Seal Type : Unsealed
Contact Features
- Contact Fabrication : Solid
- Contact Size : 9mm
- Interface Plating : Silver (Ag)
- Mating Pin Diameter : 9 MM [.354 INCH ]
- Terminal Type : Socket
Dimensions
- Tab Length : 100.78 MM [3.97 INCH ]
- Wire Size (MMSQ) : 16 - 95
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 80
Product Type Features
- Primary Locking Feature : Integrated in Housing
- Sealable : No
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Weld
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2368845-7 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
Type
Contact; Gasket
Material
Aluminum
Length
5.91 inch (150 mm)
View Details