TE Connectivity Automotive Terminals 2430382-1

Description
Contact Features Crimp Type : Indent Crimp Other Terminal Transmits : 41 - 100 A (High Power) Product Type Features Sealable : No Termination Features Product Terminates To : Busbar
Request a Quote
Description
Contact Features Crimp Type : Indent Crimp Other Terminal Transmits : 41 - 100 A (High Power) Product Type Features Sealable : No Termination Features Product Terminates To : Busbar
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2430382-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2430382-1
Automotive Terminals 2430382-1
Contact Features Crimp Type : Indent Crimp Other Terminal Transmits : 41 - 100 A (High Power) Product Type Features Sealable : No Termination Features Product Terminates To : Busbar

Contact Features


  • Crimp Type : Indent Crimp

Other


  • Terminal Transmits : 41 - 100 A (High Power)

Product Type Features


  • Sealable : No

Termination Features


  • Product Terminates To : Busbar
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2430382-1
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-20-0222-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Automotive Terminals - 1-1411560-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2299675-3 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
OD / Width 0.3150 inch (8 mm)
View Details