TE Connectivity
Automotive Terminals
282289-1
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 1.8 MM [.071 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 14 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.7 - 2.4 MM [.094 INCH ] Wire Size (MMSQ) : .75 - 1.5 Wire Size (AWG) : 18 - 15 Wire Size Search (AWG) : 15, 17, 16, 18 Wire Size Search (MMSQ) : 1.25, 1, .75, 1.5
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4300
Product Type Features Primary Locking Feature : Clean Body Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 110 DEGC , 120 DEGC , 105 DEGC , 125 DEGC , 85 DEGC , 100 DEGC , 80 DEGC , 90 DEGC [185 DEGF , 212 DEGF , 221 DEGF , 176 DEGF , 230 DEGF , 194 DEGF , 248 DEGF , 257 DEGF ] Operating Temperature Range : -30 - 125 DEGC [-22 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 1.8 MM [.071 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 14 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.7 - 2.4 MM [.094 INCH ] Wire Size (MMSQ) : .75 - 1.5 Wire Size (AWG) : 18 - 15 Wire Size Search (AWG) : 15, 17, 16, 18 Wire Size Search (MMSQ) : 1.25, 1, .75, 1.5
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4300
Product Type Features Primary Locking Feature : Clean Body Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 110 DEGC , 120 DEGC , 105 DEGC , 125 DEGC , 85 DEGC , 100 DEGC , 80 DEGC , 90 DEGC [185 DEGF , 212 DEGF , 221 DEGF , 176 DEGF , 230 DEGF , 194 DEGF , 248 DEGF , 257 DEGF ] Operating Temperature Range : -30 - 125 DEGC [-22 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 1.8 MM [.071 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 14 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.7 - 2.4 MM [.094 INCH ] Wire Size (MMSQ) : .75 - 1.5 Wire Size (AWG) : 18 - 15 Wire Size Search (AWG) : 15, 17, 16, 18 Wire Size Search (MMSQ) : 1.25, 1, .75, 1.5
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4300
Product Type Features Primary Locking Feature : Clean Body Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 110 DEGC , 120 DEGC , 105 DEGC , 125 DEGC , 85 DEGC , 100 DEGC , 80 DEGC , 90 DEGC [185 DEGF , 212 DEGF , 221 DEGF , 176 DEGF , 230 DEGF , 194 DEGF , 248 DEGF , 257 DEGF ] Operating Temperature Range : -30 - 125 DEGC [-22 - 257 DEGF ]
Body Features
- Terminal Seal Type : Single Wire Seal (SWS)
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 1.8mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .64 MM [.025 INCH ]
- Mating Tab Width : 1.8 MM [.071 INCH ]
- Terminal Type : Tab
- Typical Current Rating (AMP) : 14
- Wire Contact Termination Area Plating Material : Tin
Dimensions
- Compatible Insulation Diameter Range : 1.7 - 2.4 MM [.094 INCH ]
- Wire Size (MMSQ) : .75 - 1.5
- Wire Size (AWG) : 18 - 15
- Wire Size Search (AWG) : 15, 17, 16, 18
- Wire Size Search (MMSQ) : 1.25, 1, .75, 1.5
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 4300
Product Type Features
- Primary Locking Feature : Clean Body
- Sealable : Yes
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 110 DEGC , 120 DEGC , 105 DEGC , 125 DEGC , 85 DEGC , 100 DEGC , 80 DEGC , 90 DEGC [185 DEGF , 212 DEGF , 221 DEGF , 176 DEGF , 230 DEGF , 194 DEGF , 248 DEGF , 257 DEGF ]
- Operating Temperature Range : -30 - 125 DEGC [-22 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
282289-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin Silver (SnAg)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
2 suppliers