TE Connectivity Contact, Pin, 16-14Awg, Crimp; Product Range Te Connectivity 2359528-1

Description
CONTACT, PIN, 16-14AWG, CRIMP; Product Range:Nector T Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:AMP Nector T Series Pluggable Connectors RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, 16-14AWG, CRIMP; Product Range:Nector T Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:AMP Nector T Series Pluggable Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 16-14Awg, Crimp; Product Range Te Connectivity - 50AJ0368 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 16-14Awg, Crimp; Product Range Te Connectivity
50AJ0368
Contact, Pin, 16-14Awg, Crimp; Product Range Te Connectivity 50AJ0368
CONTACT, PIN, 16-14AWG, CRIMP; Product Range:Nector T Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:AMP Nector T Series Pluggable Connectors RoHS Compliant: Yes

CONTACT, PIN, 16-14AWG, CRIMP; Product Range:Nector T Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:AMP Nector T Series Pluggable Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 16-14Awg, Crimp; Product Range Te Connectivity - 50AJ0369 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 16-14Awg, Crimp; Product Range Te Connectivity
50AJ0369
Contact, Pin, 16-14Awg, Crimp; Product Range Te Connectivity 50AJ0369
CONTACT, PIN, 16-14AWG, CRIMP; Product Range:Nector T Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:AMP Nector T Series Pluggable Connectors RoHS Compliant: Yes

CONTACT, PIN, 16-14AWG, CRIMP; Product Range:Nector T Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:AMP Nector T Series Pluggable Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 50AJ0368
Product Name Contact, Pin, 16-14Awg, Crimp; Product Range Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2208461-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Na3Zr2Si2PO12 Solid Electrolyte Powder - BMLC-KJ026 - Matexcel
Specs
Shape / Form Powder
Applications Battery or Fuel Cell
View Details