TE Connectivity Contact, Socket, Idc / Idt; Product Range Amp Te Connectivity 2-487406-2

Description
CONTACT, SOCKET, IDC / IDT; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:FFC/FPC Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, IDC / IDT; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:FFC/FPC Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Idc / Idt; Product Range Amp Te Connectivity - 42K6809 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Idc / Idt; Product Range Amp Te Connectivity
42K6809
Contact, Socket, Idc / Idt; Product Range Amp Te Connectivity 42K6809
CONTACT, SOCKET, IDC / IDT; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:FFC/FPC Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONTACT, SOCKET, IDC / IDT; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:FFC/FPC Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, Idc; Product Range Amp Te Connectivity - 69AC7367 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Idc; Product Range Amp Te Connectivity
69AC7367
Contact, Socket, Idc; Product Range Amp Te Connectivity 69AC7367
CONTACT, SOCKET, IDC; Product Range:FFC Series; Contact Gender:Socket; Contact Termination Type:IDC / IDT; For Use With:Cable-to-Cable Connector; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:2A; Contact Material:Phosphor RoHS Compliant: Yes

CONTACT, SOCKET, IDC; Product Range:FFC Series; Contact Gender:Socket; Contact Termination Type:IDC / IDT; For Use With:Cable-to-Cable Connector; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:2A; Contact Material:Phosphor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 42K6809
Product Name Contact, Socket, Idc / Idt; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FNG-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 5.91 inch (150 mm)
OD / Width 5.91 inch (150 mm)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details