TE Connectivity RF Contacts 2389332-1

Description
Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Retention : Without Contact Orientation : Straight Contact Type : Socket Product Type Features Compatible With RF Cable Type : .086 Semi-Rigid or Flex Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax Usage Conditions Operating Temperature Range (DEGC) : -65 - 165
Request a Quote
Description
Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Retention : Without Contact Orientation : Straight Contact Type : Socket Product Type Features Compatible With RF Cable Type : .086 Semi-Rigid or Flex Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax Usage Conditions Operating Temperature Range (DEGC) : -65 - 165
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 2389332-1 - TE Connectivity
Berwyn, PA, United States
RF Contacts
2389332-1
RF Contacts 2389332-1
Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Retention : Without Contact Orientation : Straight Contact Type : Socket Product Type Features Compatible With RF Cable Type : .086 Semi-Rigid or Flex Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax Usage Conditions Operating Temperature Range (DEGC) : -65 - 165

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Retention : Without
  • Contact Orientation : Straight
  • Contact Type : Socket

Product Type Features


  • Compatible With RF Cable Type : .086 Semi-Rigid or Flex
  • Connector & Contact Terminates To : Wire & Cable
  • RF Contact Style : Coax

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 165
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2389332-1
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-16-0122-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0024-S - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Cu
Length 9.84 inch (250 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 116-0032 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.1260 inch (3.2 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0016-0005 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details