TE Connectivity
Automotive Terminals
2293266-4
Description
Contact Features Contact Fabrication : Solid Contact Size : 3.6mm Interface Plating : Silver (Ag) Mating Pin Diameter : 3.6 MM [.142 INCH ] Terminal Type : Pin
Dimensions Tab Length : 58.5 MM [2.3 INCH ] Wire Size (MMSQ) : 6 Wire Size (AWG) : 10
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Bag Packaging Quantity : 200
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Solid Contact Size : 3.6mm Interface Plating : Silver (Ag) Mating Pin Diameter : 3.6 MM [.142 INCH ] Terminal Type : Pin
Dimensions Tab Length : 58.5 MM [2.3 INCH ] Wire Size (MMSQ) : 6 Wire Size (AWG) : 10
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Bag Packaging Quantity : 200
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Solid Contact Size : 3.6mm Interface Plating : Silver (Ag) Mating Pin Diameter : 3.6 MM [.142 INCH ] Terminal Type : Pin
Dimensions Tab Length : 58.5 MM [2.3 INCH ] Wire Size (MMSQ) : 6 Wire Size (AWG) : 10
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Bag Packaging Quantity : 200
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Contact Features
- Contact Fabrication : Solid
- Contact Size : 3.6mm
- Interface Plating : Silver (Ag)
- Mating Pin Diameter : 3.6 MM [.142 INCH ]
- Terminal Type : Pin
Dimensions
- Tab Length : 58.5 MM [2.3 INCH ]
- Wire Size (MMSQ) : 6
- Wire Size (AWG) : 10
Operation/Application
- Compatible With Wire Base Material : Copper
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 200
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 100 DEGC [212 DEGF ]
- Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2293266-4 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details
Type
Contact; Gasket
Material
Aluminum
Length
394 inch (10000 mm)
View Details
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details