TE Connectivity RF Contacts 2272590-4

Description
Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : .15 Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Right Angle Contact Type : Socket Operation/Applicatio n Circuit Application : Signal Product Type Features Compatible With RF Cable Type : Coax Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax Sealable : No Usage Conditions Operating Temperature Range : 0 - 125 DEGC  [0 - 165 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : .15 Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Right Angle Contact Type : Socket Operation/Applicatio n Circuit Application : Signal Product Type Features Compatible With RF Cable Type : Coax Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax Sealable : No Usage Conditions Operating Temperature Range : 0 - 125 DEGC  [0 - 165 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 2272590-4 - TE Connectivity
Berwyn, PA, United States
RF Contacts
2272590-4
RF Contacts 2272590-4
Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : .15 Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Right Angle Contact Type : Socket Operation/Applicatio n Circuit Application : Signal Product Type Features Compatible With RF Cable Type : Coax Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax Sealable : No Usage Conditions Operating Temperature Range : 0 - 125 DEGC  [0 - 165 DEGF ]

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : .15
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Orientation : Right Angle
  • Contact Type : Socket

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Compatible With RF Cable Type : Coax
  • Connector & Contact Terminates To : Wire & Cable
  • RF Contact Style : Coax
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : 0 - 125 DEGC  [0 - 165 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2272590-4
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-16-1222-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Automotive Terminals - 1060-16-0622 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Automotive Terminals - 1-1326032-0 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers
Automotive Terminals - 1-2316618-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details