TE Connectivity
RF Contacts
2312064-2
Description
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Retention : With Contact Orientation : Straight Contact Type : Receptacle
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel
Product Type Features Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Retention : With Contact Orientation : Straight Contact Type : Receptacle
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel
Product Type Features Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Retention : With Contact Orientation : Straight Contact Type : Receptacle
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel
Product Type Features Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features
- Contact Current Rating (Max) (AMP) : 1
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Retention : With
- Contact Orientation : Straight
- Contact Type : Receptacle
Operation/Application
- Circuit Application : Signal
Packaging Features
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- RF Contact Style : Coax
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2312064-2 |
|
Product Name
|
RF Contacts |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact; Gasket
Length
39.37 inch (1000 mm)
OD / Width
0.1260 inch (3.2 mm)
View Details