TE Connectivity RF Contacts 226060-1

Description
Configuration Features PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Retention : With Contact Orientation : Right Angle Contact Type : Socket RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Impedance Options : Non-Matched Mechanical Attachment Connector Mounting Type : Board Mount Contact Mating Retention Type : Locking Latch Operation/Applicatio n Circuit Application : Signal Other Dielectric Material : TPX Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 58C, RG 188A, RG 195A, RG 180B Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Configuration Features PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Retention : With Contact Orientation : Right Angle Contact Type : Socket RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Impedance Options : Non-Matched Mechanical Attachment Connector Mounting Type : Board Mount Contact Mating Retention Type : Locking Latch Operation/Applicatio n Circuit Application : Signal Other Dielectric Material : TPX Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 58C, RG 188A, RG 195A, RG 180B Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 226060-1 - TE Connectivity
Berwyn, PA, United States
RF Contacts
226060-1
RF Contacts 226060-1
Configuration Features PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Retention : With Contact Orientation : Right Angle Contact Type : Socket RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Impedance Options : Non-Matched Mechanical Attachment Connector Mounting Type : Board Mount Contact Mating Retention Type : Locking Latch Operation/Applicatio n Circuit Application : Signal Other Dielectric Material : TPX Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 58C, RG 188A, RG 195A, RG 180B Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Retention : With
  • Contact Orientation : Right Angle
  • Contact Type : Socket
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Electrical Characteristics


  • Impedance Options : Non-Matched

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Contact Mating Retention Type : Locking Latch

Operation/Application


  • Circuit Application : Signal

Other


  • Dielectric Material : TPX

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 58C, RG 188A, RG 195A, RG 180B
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 226060-1
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 116-0032 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.1260 inch (3.2 mm)
View Details
Automotive Terminals - 1-1418813-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1060-20-0144-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-1823034-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details