TE Connectivity Heavy Duty Contact, Tab, Crimp, 14Awg; Product Range Amp Te Connectivity 2316815-4

Description
HEAVY DUTY CONTACT, TAB, CRIMP, 14AWG; Product Range:HDC Dynamic Series; Contact Gender:Tab; Wire Size AWG Max:14AWG; Contact Termination Type:Crimp; Current Rating:15A; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
HEAVY DUTY CONTACT, TAB, CRIMP, 14AWG; Product Range:HDC Dynamic Series; Contact Gender:Tab; Wire Size AWG Max:14AWG; Contact Termination Type:Crimp; Current Rating:15A; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Tab, Crimp, 14Awg; Product Range Amp Te Connectivity - 12AJ6696 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Tab, Crimp, 14Awg; Product Range Amp Te Connectivity
12AJ6696
Heavy Duty Contact, Tab, Crimp, 14Awg; Product Range Amp Te Connectivity 12AJ6696
HEAVY DUTY CONTACT, TAB, CRIMP, 14AWG; Product Range:HDC Dynamic Series; Contact Gender:Tab; Wire Size AWG Max:14AWG; Contact Termination Type:Crimp; Current Rating:15A; Contact Material:Copper Alloy RoHS Compliant: Yes

HEAVY DUTY CONTACT, TAB, CRIMP, 14AWG; Product Range:HDC Dynamic Series; Contact Gender:Tab; Wire Size AWG Max:14AWG; Contact Termination Type:Crimp; Current Rating:15A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 12AJ6696
Product Name Heavy Duty Contact, Tab, Crimp, 14Awg; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1060-20-0144-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Brush Assemblies, Leaf Type - 8115 - Fabricast, Inc.
Specs
Material Silver Graphite
Shape / Form Assembly
Plating / Coating Tin
View Details