TE Connectivity Automotive Terminals 2386340-1

Description
Contact Features Interface Plating : Silver (Ag) Mating Pin Diameter : 14 MM  [.55 INCH ] Terminal Type : Socket Dimensions Wire Size Search (MMSQ) : 70 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 100+ A (Very High Power) Packaging Features Packaging Method : Tray Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire
Request a Quote
Description
Contact Features Interface Plating : Silver (Ag) Mating Pin Diameter : 14 MM  [.55 INCH ] Terminal Type : Socket Dimensions Wire Size Search (MMSQ) : 70 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 100+ A (Very High Power) Packaging Features Packaging Method : Tray Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2386340-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2386340-1
Automotive Terminals 2386340-1
Contact Features Interface Plating : Silver (Ag) Mating Pin Diameter : 14 MM  [.55 INCH ] Terminal Type : Socket Dimensions Wire Size Search (MMSQ) : 70 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 100+ A (Very High Power) Packaging Features Packaging Method : Tray Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire

Contact Features


  • Interface Plating : Silver (Ag)
  • Mating Pin Diameter : 14 MM  [.55 INCH ]
  • Terminal Type : Socket

Dimensions


  • Wire Size Search (MMSQ) : 70

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 100+ A (Very High Power)

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Primary Locking Feature : Clean Body
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2386340-1
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0462-203-08141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
4 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0032-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
Automotive Terminals - 1062-16-1422 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Automotive Terminals - 1-1452719-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details