TE Connectivity RF Contacts 225831-3

Description
Body Features Contact Removal Style : Rear Release Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Orientation : Straight Contact Size : Size 1 Contact Type : Socket Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Contact Retention Type Within Housing : Snap-In Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 142A, RG 142, RG 142B Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax Termination Features Termination Method to Wire & Cable : O-Crimp
Request a Quote
Description
Body Features Contact Removal Style : Rear Release Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Orientation : Straight Contact Size : Size 1 Contact Type : Socket Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Contact Retention Type Within Housing : Snap-In Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 142A, RG 142, RG 142B Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax Termination Features Termination Method to Wire & Cable : O-Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 225831-3 - TE Connectivity
Berwyn, PA, United States
RF Contacts
225831-3
RF Contacts 225831-3
Body Features Contact Removal Style : Rear Release Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Orientation : Straight Contact Size : Size 1 Contact Type : Socket Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Contact Retention Type Within Housing : Snap-In Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 142A, RG 142, RG 142B Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax Termination Features Termination Method to Wire & Cable : O-Crimp

Body Features


  • Contact Removal Style : Rear Release

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Mating Area Plating Material : Gold
  • Contact Orientation : Straight
  • Contact Size : Size 1
  • Contact Type : Socket

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Contact Retention Type Within Housing : Snap-In

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : RG 142A, RG 142, RG 142B
  • Connector & Contact Terminates To : Wire & Cable
  • RF Contact Style : Coax

Termination Features


  • Termination Method to Wire & Cable : O-Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 225831-3
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-16-0122 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
RF Contacts - 1055331-1 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
Automotive Terminals - 0460-202-2031 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
2 suppliers
Automotive Terminals - 1-1823034-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details