TE Connectivity Sensor Contact, Socket, 26-22Awg, Crimp; Product Range Te Connectivity 2358996-1

Description
SENSOR CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:AMP 2358990, 2358991 M12 Female Sensor Connectors RoHS Compliant: Yes
Datasheet
Description
SENSOR CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:AMP 2358990, 2358991 M12 Female Sensor Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Contact, Socket, 26-22Awg, Crimp; Product Range Te Connectivity - 47AK7638 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Contact, Socket, 26-22Awg, Crimp; Product Range Te Connectivity
47AK7638
Sensor Contact, Socket, 26-22Awg, Crimp; Product Range Te Connectivity 47AK7638
SENSOR CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:AMP 2358990, 2358991 M12 Female Sensor Connectors RoHS Compliant: Yes

SENSOR CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:AMP 2358990, 2358991 M12 Female Sensor Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 47AK7638
Product Name Sensor Contact, Socket, 26-22Awg, Crimp; Product Range Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Contact, Socket, 20-16Awg, Crimp; Product Range Deutsch Te Connectivity - 66AH8899 - Newark, An Avnet Company
Specs
Type Contact
Material Cu
Shape / Form Socket or Receptacle; Socket
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Lithium Titanate (Li4Ti5O12) Powder for Lithium Ion Battery Anode, Non-Coated - BMLC-KJ022 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details