TE Connectivity Automotive Terminals 282164-1

Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Terminal Type : Tab Typical Current Rating (AMP) : 14 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.4 - 2.4 MM  [.055 - .094 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size Search (AWG) : 19, 20, 16, 18, 15, 17 Wire Size Search (MMSQ) : .5, 1, .6, .75, 1.25 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : No Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Primary Locking Feature : Overmolded Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC , 100 DEGC , 105 DEGC , 120 DEGC , 80 DEGC , 125 DEGC , 85 DEGC , 110 DEGC , 90 DEGC  [212 DEGF , 176 DEGF , 194 DEGF , 230 DEGF , 257 DEGF , 221 DEGF , 248 DEGF , 185 DEGF , 266 DEGF ] Operating Temperature Range : -30 - 130 DEGC  [-22 - 266 DEGF ]
Request a Quote
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Terminal Type : Tab Typical Current Rating (AMP) : 14 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.4 - 2.4 MM  [.055 - .094 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size Search (AWG) : 19, 20, 16, 18, 15, 17 Wire Size Search (MMSQ) : .5, 1, .6, .75, 1.25 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : No Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Primary Locking Feature : Overmolded Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC , 100 DEGC , 105 DEGC , 120 DEGC , 80 DEGC , 125 DEGC , 85 DEGC , 110 DEGC , 90 DEGC  [212 DEGF , 176 DEGF , 194 DEGF , 230 DEGF , 257 DEGF , 221 DEGF , 248 DEGF , 185 DEGF , 266 DEGF ] Operating Temperature Range : -30 - 130 DEGC  [-22 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 282164-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
282164-1
Automotive Terminals 282164-1
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Terminal Type : Tab Typical Current Rating (AMP) : 14 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.4 - 2.4 MM  [.055 - .094 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size Search (AWG) : 19, 20, 16, 18, 15, 17 Wire Size Search (MMSQ) : .5, 1, .6, .75, 1.25 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : No Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Primary Locking Feature : Overmolded Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC , 100 DEGC , 105 DEGC , 120 DEGC , 80 DEGC , 125 DEGC , 85 DEGC , 110 DEGC , 90 DEGC  [212 DEGF , 176 DEGF , 194 DEGF , 230 DEGF , 257 DEGF , 221 DEGF , 248 DEGF , 185 DEGF , 266 DEGF ] Operating Temperature Range : -30 - 130 DEGC  [-22 - 266 DEGF ]

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 5mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Terminal Type : Tab
  • Typical Current Rating (AMP) : 14
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.4 - 2.4 MM  [.055 - .094 INCH ]
  • Wire Size (MMSQ) : .5 - 1.5
  • Wire Size (AWG) : 20 - 15
  • Wire Size Search (AWG) : 19, 20, 16, 18, 15, 17
  • Wire Size Search (MMSQ) : .5, 1, .6, .75, 1.25

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Customer Preferred Contact : No
  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 5000

Product Type Features


  • Primary Locking Feature : Overmolded
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 130 DEGC , 100 DEGC , 105 DEGC , 120 DEGC , 80 DEGC , 125 DEGC , 85 DEGC , 110 DEGC , 90 DEGC  [212 DEGF , 176 DEGF , 194 DEGF , 230 DEGF , 257 DEGF , 221 DEGF , 248 DEGF , 185 DEGF , 266 DEGF ]
  • Operating Temperature Range : -30 - 130 DEGC  [-22 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 282164-1
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0020 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.0790 inch (2.01 mm)
View Details
Automotive Terminals - 0460-204-08141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
4 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FSA-0026-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Automotive Terminals - 1060-16-0622 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers