TE Connectivity Automotive Terminals 2387448-1

Description
Contact Features Crimp Type : F-Crimp Interface Plating : Tin (Sn) Terminal Type : Pin Dimensions Tab Length : 11.23 MM  [.44 INCH ] Product Type Features Primary Locking Feature : On the Terminal Sealable : No Termination Features Product Terminates To : Wire & Cable
Request a Quote
Description
Contact Features Crimp Type : F-Crimp Interface Plating : Tin (Sn) Terminal Type : Pin Dimensions Tab Length : 11.23 MM  [.44 INCH ] Product Type Features Primary Locking Feature : On the Terminal Sealable : No Termination Features Product Terminates To : Wire & Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2387448-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2387448-1
Automotive Terminals 2387448-1
Contact Features Crimp Type : F-Crimp Interface Plating : Tin (Sn) Terminal Type : Pin Dimensions Tab Length : 11.23 MM  [.44 INCH ] Product Type Features Primary Locking Feature : On the Terminal Sealable : No Termination Features Product Terminates To : Wire & Cable

Contact Features


  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Terminal Type : Pin

Dimensions


  • Tab Length : 11.23 MM  [.44 INCH ]

Product Type Features


  • Primary Locking Feature : On the Terminal
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2387448-1
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data