TE Connectivity RF Contacts 227322-8

Description
Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Horizontal Contact Type : Pin Product Type Features RF Contact Style : Coax
Request a Quote
Description
Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Horizontal Contact Type : Pin Product Type Features RF Contact Style : Coax
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 227322-8 - TE Connectivity
Berwyn, PA, United States
RF Contacts
227322-8
RF Contacts 227322-8
Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Horizontal Contact Type : Pin Product Type Features RF Contact Style : Coax

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Orientation : Horizontal
  • Contact Type : Pin

Product Type Features


  • RF Contact Style : Coax
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 227322-8
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0462-201-20141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
4 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SNG-0032-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.1260 inch (3.2 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0630 inch (1.6 mm)
View Details
Automotive Terminals - 1-1823233-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details