TE Connectivity
Automotive Terminals
2293271-3
Description
Contact Features Contact Fabrication : Solid Contact Size : 6mm Interface Plating : Silver (Ag) Mating Pin Diameter : 5.5 MM [.216 INCH ] Terminal Type : Socket
Dimensions Tab Length : 57.54 MM [2.265 INCH ] Wire Size (MMSQ) : 6 Wire Size (AWG) : 9
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Carton Packaging Quantity : 100
Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Solid Contact Size : 6mm Interface Plating : Silver (Ag) Mating Pin Diameter : 5.5 MM [.216 INCH ] Terminal Type : Socket
Dimensions Tab Length : 57.54 MM [2.265 INCH ] Wire Size (MMSQ) : 6 Wire Size (AWG) : 9
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Carton Packaging Quantity : 100
Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Solid Contact Size : 6mm Interface Plating : Silver (Ag) Mating Pin Diameter : 5.5 MM [.216 INCH ] Terminal Type : Socket
Dimensions Tab Length : 57.54 MM [2.265 INCH ] Wire Size (MMSQ) : 6 Wire Size (AWG) : 9
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Carton Packaging Quantity : 100
Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Contact Features
- Contact Fabrication : Solid
- Contact Size : 6mm
- Interface Plating : Silver (Ag)
- Mating Pin Diameter : 5.5 MM [.216 INCH ]
- Terminal Type : Socket
Dimensions
- Tab Length : 57.54 MM [2.265 INCH ]
- Wire Size (MMSQ) : 6
- Wire Size (AWG) : 9
Operation/Application
- Compatible With Wire Base Material : Copper
Packaging Features
- Packaging Method : Carton
- Packaging Quantity : 100
Product Type Features
- Primary Locking Feature : Integrated in Housing
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2293271-3 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details