TE Connectivity
Automotive Terminals
2333749-1
Description
Contact Features Interface Plating : Tin (Sn) Mating Pin Diameter : 3.2 MM [.125 INCH ]
Product Type Features Sealable : No
Request a Quote
Email Supplier
Description
Contact Features Interface Plating : Tin (Sn) Mating Pin Diameter : 3.2 MM [.125 INCH ]
Product Type Features Sealable : No
Request a Quote
Email Supplier
Suppliers
Contact Features Interface Plating : Tin (Sn) Mating Pin Diameter : 3.2 MM [.125 INCH ]
Product Type Features Sealable : No
Contact Features
- Interface Plating : Tin (Sn)
- Mating Pin Diameter : 3.2 MM [.125 INCH ]
Product Type Features
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2333749-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact; Gasket
Length
394 inch (10000 mm)
OD / Width
0.0630 inch (1.6 mm)
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details