TE Connectivity Automotive Terminals 2344361-2

Description
Contact Features Crimp Type : F-Crimp Interface Plating : Gold (Au) Terminal Type : Socket Dimensions Tab Length : 10.15 MM  [.4 INCH ] Other Terminal Transmits : 0 - 24 A (Low Power) Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Contact Features Crimp Type : F-Crimp Interface Plating : Gold (Au) Terminal Type : Socket Dimensions Tab Length : 10.15 MM  [.4 INCH ] Other Terminal Transmits : 0 - 24 A (Low Power) Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2344361-2 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2344361-2
Automotive Terminals 2344361-2
Contact Features Crimp Type : F-Crimp Interface Plating : Gold (Au) Terminal Type : Socket Dimensions Tab Length : 10.15 MM  [.4 INCH ] Other Terminal Transmits : 0 - 24 A (Low Power) Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Contact Features


  • Crimp Type : F-Crimp
  • Interface Plating : Gold (Au)
  • Terminal Type : Socket

Dimensions


  • Tab Length : 10.15 MM  [.4 INCH ]

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Product Type Features


  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2344361-2
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-14-0122 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0020 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.0790 inch (2.01 mm)
View Details
Automotive Terminals - 1062-20-0277 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details